Vishay Intertechnology, Inc. RES 0.316 OHM 7W 1% WW AXIAL RWR84NR316FSS73

Description
RES 0.316ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.316ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.316 OHM 7W 1% WW AXIAL - RWR84NR316FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.316 OHM 7W 1% WW AXIAL
RWR84NR316FSS73
RES 0.316 OHM 7W 1% WW AXIAL RWR84NR316FSS73
RES 0.316ohm 7W 1% WW AXIAL

RES 0.316ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR316FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR316FSS73-ND
Through Hole Resistors RWR84NR316FSS73-ND
316 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

316 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84NR316FSS73 RWR84NR316FSS73-ND
Product Name RES 0.316 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3160 ohms 0.3160 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details