Vishay Intertechnology, Inc. RES 0.1 OHM 7W 1% WW AXIAL RWR84NR100FSRSL

Description
RES 0.1ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.1ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 7W 1% WW AXIAL - RWR84NR100FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 7W 1% WW AXIAL
RWR84NR100FSRSL
RES 0.1 OHM 7W 1% WW AXIAL RWR84NR100FSRSL
RES 0.1ohm 7W 1% WW AXIAL

RES 0.1ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR100FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR100FSRSL-ND
Through Hole Resistors RWR84NR100FSRSL-ND
100 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84NR100FSRSL RWR84NR100FSRSL-ND
Product Name RES 0.1 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details