Vishay Intertechnology, Inc. RES 0.453 OHM 7W 1% WW AXIAL RWR84NR453FPS73

Description
RES 0.453ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.453ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.453 OHM 7W 1% WW AXIAL - RWR84NR453FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.453 OHM 7W 1% WW AXIAL
RWR84NR453FPS73
RES 0.453 OHM 7W 1% WW AXIAL RWR84NR453FPS73
RES 0.453ohm 7W 1% WW AXIAL

RES 0.453ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR453FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR453FPS73-ND
Through Hole Resistors RWR84NR453FPS73-ND
453 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

453 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84NR453FPS73 RWR84NR453FPS73-ND
Product Name RES 0.453 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4530 ohms 0.4530 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details