Texas Instruments SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs SN74LVC574APWRG4

Description
Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-TSSOP -40 to 125
Request a Quote
Description
Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC574A is an octal edge-triggered D-type flip-flop with 3-state outputs, designed for operation from 1.65 V to 3.6 V, with a propagation delay of 7 ns at 3.3 V. It is packaged in a 20-pin TSSOP (PW) with an operating temperature range of -40°C to 125°C, and features I_off for partial-power-down support, 5.5 V tolerant inputs, and ESD protection exceeding 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. The device meets JESD-17 latch-up performance (>250 mA) and JESD-22 ESD standards.

Datasheet Summary
Powered by GS/AI

The SN74LVC574A is an octal edge-triggered D-type flip-flop with 3-state outputs, designed for operation from 1.65 V to 3.6 V, with a propagation delay of 7 ns at 3.3 V. It is packaged in a 20-pin TSSOP (PW) with an operating temperature range of -40°C to 125°C, and features I_off for partial-power-down support, 5.5 V tolerant inputs, and ESD protection exceeding 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. The device meets JESD-17 latch-up performance (>250 mA) and JESD-22 ESD standards.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs - SN74LVC574APWRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs
SN74LVC574APWRG4
SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs SN74LVC574APWRG4
Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-TSSOP -40 to 125

Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-TSSOP -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC574APWRG4
1100708-SN74LVC574APWRG4
Logic - Logic - Flip Flops - SN74LVC574APWRG4 1100708-SN74LVC574APWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1100708-SN74LVC574AP WRG4 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.8ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 20-TSSOP (0.173", 4.40mm Width) Purpose: Standard Supply Voltage - Operating: 1.65 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100708-SN74LVC574APWRG4
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.8ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-46212-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-46212-2-ND
Flip Flops 296-46212-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC574APWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC574APWRG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC574APWRG4
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Logic - Flip Flops - SN74LVC574APWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC574APWRG4
Logic - Flip Flops SN74LVC574APWRG4
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet
Flip Flops - SN74LVC574APWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
IC D-TYPE POS TRG SNGL 20TSSOP - 815-SN74LVC574APWRG4 - Utmel Electronic Limited
Hong Kong, China
IC D-TYPE POS TRG SNGL 20TSSOP
815-SN74LVC574APWRG4
IC D-TYPE POS TRG SNGL 20TSSOP 815-SN74LVC574APWRG4
IC D-TYPE POS TRG SNGL 20TSSOP

IC D-TYPE POS TRG SNGL 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC574APWRG4 1100708-SN74LVC574APWRG4 296-46212-2-ND SN74LVC574APWRG4 SN74LVC574APWRG4 SN74LVC574APWRG4 815-SN74LVC574APWRG4
Product Name SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs Logic - Logic - Flip Flops - SN74LVC574APWRG4 Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops IC D-TYPE POS TRG SNGL 20TSSOP
Flip-Flop Type D D D D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 1.8V
Output Characteristics 3-State 3-State
Propagation Delay 21.5 ns 6.8 ns 6.8 ns 7.8 ns
fMAX 100 MHz 150 MHz 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54ALS175W/883 - Quarktwin Technology Ltd.
View Details
2 suppliers
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
SN54ABT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9322001QSA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details