"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC FF D-TYPE SNGL 1BIT 8MSOP
IC FF D-TYPE SNGL 1BIT 8MSOP
IC FF D-TYPE SNGL 1BIT 8MSOP
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 576-2040-5-ND | SY10EP51VKG | SY10EP51VKG | 536-SY10EP51VKG | SY10EP51VKG |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | IC FF D-TYPE SNGL 1BIT 8MSOP | Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Triggering | Positive, Negative | Positive-edge Triggered | |||
| Supply Voltage | -3V ~ -5.5V | -3.3V; 3V; 3.3V | -3V ~ -5.5V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width); SSOP | TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width); SOP; SSOP |