D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 858046-74LVC373AMTR
Series: 74LVC
Operating Temperature Range: -55°C ~ 125°C
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74LVC373
Categories: Integrated Circuits (ICs)
Case / Package: 20-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-1076-6, 1805-74LVC373AMCT, 497-1076-2-NDR, 497-1076-1, 497-1076-2, 497-1076-1-NDR, -497-1076-2, 1805-74LVC373AMDKR, -497-1076-1, 497-1076-6-NDR, 497-1076-6, 1805-74LVC373AMTR
IC LATCH OCTAL D-TYPE 20-SOIC
IC LATCH OCTAL D-TYPE 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
IC D-TYPE TRANSP SGL 8:8 20SO
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Flip-Flops | Logic Latches | Logic Latches |
| Product Number | 497-1076-2-ND | 858046-74LVC373AMTR | 74LVC373AMTR | 761-74LVC373AMTR | 74LVC373AMTR | 74LVC373AMTR |
| Product Name | Latches | Logic - Logic - Latches - 74LVC373AMTR | Logic - Latches | IC LATCH OCTAL D-TYPE 20-SOIC | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | |||||
| Supply Voltage | 1.65V ~ 3.6V | 1.65V~3.6V | 3.6V; 1.65V ~ 3.6V | 3.6V | ||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | |||
| High-level Output Current (Source) | 24 mA | 24 mA |