Texas Instruments SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs SN74LVC823ADGVR

Description
9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TVSOP -40 to 85
Request a Quote
Description
9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TVSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC823ADGVR is a 9-bit bus-interface flip-flop with 3-state outputs, housed in a 24-pin TVSOP package. It operates from 1.65 V to 3.6 V, accepts 5.5 V inputs, and has a maximum propagation delay of 7.9 ns at 3.3 V. The device supports mixed-mode signal operation, partial-power-down mode, and meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. It operates over a temperature range of -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The SN74LVC823ADGVR is a 9-bit bus-interface flip-flop with 3-state outputs, housed in a 24-pin TVSOP package. It operates from 1.65 V to 3.6 V, accepts 5.5 V inputs, and has a maximum propagation delay of 7.9 ns at 3.3 V. The device supports mixed-mode signal operation, partial-power-down mode, and meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. It operates over a temperature range of -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs - SN74LVC823ADGVR - Texas Instruments
Dallas, TX, United States
SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs
SN74LVC823ADGVR
SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs SN74LVC823ADGVR
9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TVSOP -40 to 85

9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TVSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC823ADGVR
118891-SN74LVC823ADGVR
Logic - Logic - Flip Flops - SN74LVC823ADGVR 118891-SN74LVC823ADGVR
Manufacturer: Texas Instruments Win Source Part Number: 118891-SN74LVC823ADG VR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 8ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 24-TFSOP (0.173", 4.40mm Width) Purpose: Master Reset Supply Voltage - Operating: 1.65 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 118891-SN74LVC823ADGVR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 9
Max Propagation Delay @ V, Max CL: 8ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 24-TFSOP (0.173", 4.40mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-8543-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-8543-2-ND
Flip Flops 296-8543-2-ND
"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-TFSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-TFSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SN74LVC823ADGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC823ADGVR
Logic - Flip Flops SN74LVC823ADGVR
IC FF D-TYPE SNGL 9BIT 24TVSOP

IC FF D-TYPE SNGL 9BIT 24TVSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC823ADGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC823ADGVR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC823ADGVR
IC FF D-TYPE SNGL 9BIT 24TVSOP

IC FF D-TYPE SNGL 9BIT 24TVSOP

Supplier's Site
Flip Flops - SN74LVC823ADGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-TFSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-TFSOP (0.173", 4.40mm Width)

Buy Now
IC D-TYPE POS TRG SNGL 24TVSOP - 815-SN74LVC823ADGVR - Utmel Electronic Limited
Hong Kong, China
IC D-TYPE POS TRG SNGL 24TVSOP
815-SN74LVC823ADGVR
IC D-TYPE POS TRG SNGL 24TVSOP 815-SN74LVC823ADGVR
IC D-TYPE POS TRG SNGL 24TVSOP

IC D-TYPE POS TRG SNGL 24TVSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC823ADGVR 118891-SN74LVC823ADGVR 296-8543-2-ND SN74LVC823ADGVR SN74LVC823ADGVR SN74LVC823ADGVR 815-SN74LVC823ADGVR
Product Name SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs Logic - Logic - Flip Flops - SN74LVC823ADGVR Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops IC D-TYPE POS TRG SNGL 24TVSOP
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 1.8V
Output Characteristics 3-State 3-State
Propagation Delay 8.9 ns 8 ns 8 ns 8.9 ns
fMAX 100 MHz 150 MHz 150 MHz 150 MHz
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9078001MKA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details