Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors 20-SOIC -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 772054-CY74FCT2373CT
Series: 74FCT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 15mA, 12mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Independent Circuits: 1
Delay Time - Propagation: 1.5ns
Family Name: CY74FCT2373
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): PI74FCT2373TSE; QS74FCT2373TSO; QS74FCT2373ATSO; 74FCT2373ATSO;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC OCT D-TYPE LATCHES 3ST 20SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Flip-Flops | Logic Latches |
| Product Number | CY74FCT2373CTSOC | 296-12975-5-ND | 772054-CY74FCT2373CTSOC | CY74FCT2373CTSOC | 815-CY74FCT2373CTSOC | CY74FCT2373CTSOC |
| Product Name | CY74FCT2373T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors | Latches | Logic - Logic - Latches - CY74FCT2373CTSOC | Latches | IC OCT D-TYPE LATCHES 3ST 20SOIC | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | Transparent-D | ||||
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 5V; 5V | |
| Operating Current | 0.2000 mA | |||||
| Propagation Delay | 4.7 ns | 1.5 ns | 1.5 ns | 4.7 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |