"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Win Source Part Number: 1040374-MC74HC574ADW
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74HC
Type: D-Type
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 10 pF
Voltage - Supply: 2V ~ 6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -55°C ~ 125°C (TA)
Clock Frequency: 35 MHz
Alternative Parts (Cross-Reference): SN74AHC574DWR; MC74HC273ADWR2G; MC74HC374ADWG; MC74HC374ADWR2G; SN74HC574DW; SN74HC574DWR; SN74HC374DWMC74HC574
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSMC74HC574ADWG,
Base Product Number: 74HC574
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
D-TYPE FLIP FLOP, OCTAL 32NS SOIC-20; Logic Family / Base Number:74HC574; Flip-Flop Type:D; Propagation Delay:32ns; Frequency:35MHz; Output Current:7.8mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge RoHS Compliant: Yes
IC FF D-TYPE SNGL 8BIT 20SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC74HC574ADWGOS-ND | 1040374-MC74HC574ADWG | MC74HC574ADWG | 598-MC74HC574ADWG | MC74HC574ADWG | 42K0908 | MC74HC574ADWG |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | IC FF D-TYPE SNGL 8BIT 20SOIC | Flip Flops | D-Type Flip Flop, Octal 32Ns Soic-20; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 3V | 2V ~ 6V | |||
| Output Characteristics | 3-State | ||||||
| Propagation Delay | 27 ns | 27 ns | 240 ns | 32 ns |