Texas Instruments CD40174B CMOS Hex D-Type Flip-Flop CD40174BE

Description
CMOS Hex D-Type Flip-Flop 16-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Hex D-Type Flip-Flop 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD40174B CMOS Hex D-Type Flip-Flop - CD40174BE - Texas Instruments
Dallas, TX, United States
CD40174B CMOS Hex D-Type Flip-Flop
CD40174BE
CD40174B CMOS Hex D-Type Flip-Flop CD40174BE
CMOS Hex D-Type Flip-Flop 16-PDIP -55 to 125

CMOS Hex D-Type Flip-Flop 16-PDIP -55 to 125

Buy Now Datasheet
 - CD40174BE - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 4000/14000/40000 Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDIP16

D Flip-Flop, 4000/14000/40000 Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDIP16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD40174BE
006159-CD40174BE
Logic - Logic - Flip Flops - CD40174BE 006159-CD40174BE
Manufacturer: Texas Instruments Win Source Part Number: 006159-CD40174BE Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Non-Inverted Current - Output High, Low: 6.8mA, 6.8mA Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Purpose: Master Reset Supply Voltage - Operating: 3 V to 18 V Max Frequency: 16MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 006159-CD40174BE
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Non-Inverted
Current - Output High, Low: 6.8mA, 6.8mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Master Reset
Supply Voltage - Operating: 3 V to 18 V
Max Frequency: 16MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now Datasheet
Flip Flops - 296-3508-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-3508-5-ND
Flip Flops 296-3508-5-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Flip Flop ICs - 527120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
527120
Flip Flop ICs 527120
CMOS Hex D-Type Flip-Flop CD40174BE

CMOS Hex D-Type Flip-Flop CD40174BE

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - CD40174BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD40174BE
Integrated Circuits (ICs) - Logic - Flip Flops CD40174BE
IC FF D-TYPE SNGL 6BIT 16DIP

IC FF D-TYPE SNGL 6BIT 16DIP

Supplier's Site
D-Type Flip Flop, Hex, Dip-16; Logic Family / Base Number Texas Instruments - 68K1098 - Newark, An Avnet Company
Chicago, IL, United States
D-Type Flip Flop, Hex, Dip-16; Logic Family / Base Number Texas Instruments
68K1098
D-Type Flip Flop, Hex, Dip-16; Logic Family / Base Number Texas Instruments 68K1098
D-TYPE FLIP FLOP, HEX, DIP-16; Logic Family / Base Number:CD40174; Flip-Flop Type:D; Propagation Delay:50ns; Frequency:8MHz; Output Current:6.8mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; MSL:- RoHS Compliant: Yes

D-TYPE FLIP FLOP, HEX, DIP-16; Logic Family / Base Number:CD40174; Flip-Flop Type:D; Propagation Delay:50ns; Frequency:8MHz; Output Current:6.8mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; MSL:- RoHS Compliant: Yes

Supplier's Site
Cmos Hex D-Type Flip-Flop, 40174; Logic Family / Base Number Texas Instruments - 29AH0912 - Newark, An Avnet Company
Chicago, IL, United States
Cmos Hex D-Type Flip-Flop, 40174; Logic Family / Base Number Texas Instruments
29AH0912
Cmos Hex D-Type Flip-Flop, 40174; Logic Family / Base Number Texas Instruments 29AH0912
CMOS HEX D-TYPE FLIP-FLOP, 40174; Logic Family / Base Number:CD40174; Flip-Flop Type:D; Propagation Delay:50ns; Frequency:8MHz; Output Current:6.8mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

CMOS HEX D-TYPE FLIP-FLOP, 40174; Logic Family / Base Number:CD40174; Flip-Flop Type:D; Propagation Delay:50ns; Frequency:8MHz; Output Current:6.8mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Flip Flops - CD40174BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD40174BE
Flip Flops CD40174BE
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now
TEXAS INSTRUMENTS CD40174BE Flip-Flop, Non Inverted, Positive Edge, D, 50 ns, 8 MHz, 6.8 mA, DIP, 16 Pins - 815-CD40174BE - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS CD40174BE Flip-Flop, Non Inverted, Positive Edge, D, 50 ns, 8 MHz, 6.8 mA, DIP, 16 Pins
815-CD40174BE
TEXAS INSTRUMENTS CD40174BE Flip-Flop, Non Inverted, Positive Edge, D, 50 ns, 8 MHz, 6.8 mA, DIP, 16 Pins 815-CD40174BE
TEXAS INSTRUMENTS CD40174BE Flip-Flop, Non Inverted, Positive Edge, D, 50 ns, 8 MHz, 6.8 mA, DIP, 16 Pins

TEXAS INSTRUMENTS CD40174BE Flip-Flop, Non Inverted, Positive Edge, D, 50 ns, 8 MHz, 6.8 mA, DIP, 16 Pins

Supplier's Site
Logic - Flip Flops - CD40174BE - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD40174BE
Logic - Flip Flops CD40174BE
IC FF D-TYPE SNGL 6BIT 16DIP

IC FF D-TYPE SNGL 6BIT 16DIP

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Flip Flops
CD40174BE
Logic ICs >> Flip Flops CD40174BE
3V~18V 16MHz 100ns@15V,50pF D-Type 6 1 4uA PDIP-16 Flip Flops ROHS

3V~18V 16MHz 100ns@15V,50pF D-Type 6 1 4uA PDIP-16 Flip Flops ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD40174BE CD40174BE 006159-CD40174BE 296-3508-5-ND 527120 CD40174BE 68K1098 CD40174BE 815-CD40174BE CD40174BE CD40174BE
Product Name CD40174B CMOS Hex D-Type Flip-Flop Logic - Logic - Flip Flops - CD40174BE Flip Flops Flip Flop ICs Integrated Circuits (ICs) - Logic - Flip Flops D-Type Flip Flop, Hex, Dip-16; Logic Family / Base Number Texas Instruments Flip Flops TEXAS INSTRUMENTS CD40174BE Flip-Flop, Non Inverted, Positive Edge, D, 50 ns, 8 MHz, 6.8 mA, DIP, 16 Pins Logic - Flip Flops Logic ICs >> Flip Flops
Flip-Flop Type D D D D
Supply Voltage 3V; 10 3 V ~ 18 V 3V ~ 18V 1.8V; 3V ~ 18V 5V; 5V 3V~18V
Propagation Delay 140 ns 100 ns 100 ns 300 ns 50 ns 300 ns 100 ns
fMAX 8 MHz 16 MHz 8 MHz 16 MHz 16 MHz 16 MHz
Operating Current 0.0600 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374CTPVCT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
6 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details