"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076405-74LVT16374MTD
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 190μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-TFSOP (0.240", 6.10mm Width)
Purpose: Standard
Supply Voltage - Operating: 2.7 V to 3.6 V
Max Frequency: 160MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3,800
FAIRCHILD SEMICONDUCTOR 74LVT16374MTD Flip-Flop, D, 4.5 ns, 160 MHz, 64 mA, TSSOP, 48 Pins
IC FF D-TYPE DUAL 8BIT 48TSSOP
D-TYPE FLIP FLOP, 3-STATE, TSSOP-48; Logic Family / Base Number:74LVT16374; Flip-Flop Type:D; Propagation Delay:4.5ns; Frequency:160MHz; Output Current:64mA; Logic Case Style:TSSOP; No. of Pins:48Pins; Trigger Type:Positive Edge RoHS Compliant: Yes
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74LVT16374MTD-ND | 076405-74LVT16374MTD | 598-74LVT16374MTD | 74LVT16374MTD | 34C8128 | 74LVT16374MTD |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - 74LVT16374MTD | FAIRCHILD SEMICONDUCTOR 74LVT16374MTD Flip-Flop, D, 4.5 ns, 160 MHz, 64 mA, TSSOP, 48 Pins | Integrated Circuits (ICs) - Logic - Flip Flops | D-Type Flip Flop, 3-State, Tssop-48; Logic Family / Base Number Onsemi | Flip Flops |
| Flip-Flop Type | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 2.7V ~ 3.6V | 2.7 V ~ 3.6 V | -3.3V; 3V; 3.3V | 3.6V; 2.7V ~ 3.6V | ||
| Output Characteristics | 3-State | |||||
| Propagation Delay | 4.5 ns | 4.5 ns | 5.4 ns | 4.5 ns |