Octal transparent D-type latches with 3-state outputs in a 20-pin SOIC package, operating from -40°C to 85°C, with a supply voltage range of 4.5 V to 5.5 V, high-level output current of -32 mA, low-level output current of 64 mA, latch-up performance exceeding 500 mA per JEDEC Standard JESD 17, and ESD protection exceeding 2000 V human-body model and 200 V machine model.
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1253165-SN74ABT573AD
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC D-TYPE LATCH SGL 3-ST 20SOIC
| Texas Instruments | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Flip-Flops |
| Product Number | SN74ABT573ADWRG4 | 1253165-SN74ABT573ADWRG4 | 815-SN74ABT573ADWRG4 |
| Product Name | SN74ABT573A Octal Transparent D-Type Latches With 3-State Outputs | Logic - Logic - Latches - SN74ABT573ADWRG4 | IC D-TYPE LATCH SGL 3-ST 20SOIC |
| Latch Type | D | ||
| Output Characteristics | 3-State | ||
| Supply Voltage | 5V; 5 | 5V; 5V | |
| Operating Current | 30 mA | ||
| Propagation Delay | 6.2 ns | 5.7 ns |