"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 135299-MC74VHC74DTR2
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 8mA, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 115MHz
IC FF D-TYPE DUAL 1BIT 14TSSOP
IC D-TYPE POS TRG DUAL 14TSSOP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE DUAL 1BIT 14TSSOP
FLIPFLOP, D-TYPE, 9.3NS, TSSOP-14; Logic Family / Base Number:74VHC74; Flip-Flop Type:D; Propagation Delay:9.3ns; Frequency:170MHz; Output Current:-; Logic Case Style:TSSOP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC74VHC74DTR2GOSTR-ND | 135299-MC74VHC74DTR2G | MC74VHC74DTR2G | 598-MC74VHC74DTR2G | MC74VHC74DTR2G | MC74VHC74DTR2G | 42Y0665 |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC74VHC74DTR2G | Logic - Flip Flops | IC D-TYPE POS TRG DUAL 14TSSOP | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flipflop, D-Type, 9.3Ns, Tssop-14; Logic Family / Base Number Onsemi |
| Flip-Flop Type | D | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||
| Supply Voltage | 2V ~ 5.5V | 2 V ~ 5.5 V | -3.3V; 3V; 3.3V | 2V ~ 5.5V | |||
| Propagation Delay | 9.3 ns | 9.3 ns | 18 ns | 9.3 ns | |||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA | 8 mA |