Octal D-type flip-flop with 3-state outputs in a 20-pin SOIC package, measuring 12.80 mm × 7.50 mm, operating from 2 V to 6 V with a temperature range of -55℃ to 125℃. Features buffered inputs, typical propagation delay of 15 ns at 5 V and 15 pF load, and bus driver capability for 15 LSTTL loads.
High Speed CMOS Logic Octal Positive-Edge-Trigge
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| Texas Instruments | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC374M96E4 | CD74HC374M96E4-ND | 815-CD74HC374M96E4 | CD74HC374M96E4 | CD74HC374M96E4 | CD74HC374M96E4 |
| Product Name | CD74HC374 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs | Flip Flops | IC FF D-TYPE SNGL 8BIT 20SOIC | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | D | ||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 4.5V | 2V ~ 6V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 39 ns | 28 ns | 250 ns |