STMicroelectronics STMICROELECTRONICS LD39115J33R V REG, 1.5-5.5V, 0.15A, 3.3V, 4FLIPCHIP LD39115J33R

Description
STMICROELECTRONICS LD39115J33R V REG, 1.5-5.5V, 0.15A, 3.3V, 4FLIPCHIP
Description
STMICROELECTRONICS LD39115J33R V REG, 1.5-5.5V, 0.15A, 3.3V, 4FLIPCHIP

Suppliers

Company
Product
Description
Supplier Links
STMICROELECTRONICS LD39115J33R V REG, 1.5-5.5V, 0.15A, 3.3V, 4FLIPCHIP - 761-LD39115J33R - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS LD39115J33R V REG, 1.5-5.5V, 0.15A, 3.3V, 4FLIPCHIP
761-LD39115J33R
STMICROELECTRONICS LD39115J33R V REG, 1.5-5.5V, 0.15A, 3.3V, 4FLIPCHIP 761-LD39115J33R
STMICROELECTRONICS LD39115J33R V REG, 1.5-5.5V, 0.15A, 3.3V, 4FLIPCHIP

STMICROELECTRONICS LD39115J33R V REG, 1.5-5.5V, 0.15A, 3.3V, 4FLIPCHIP

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Flip-Flops
Product Number 761-LD39115J33R
Product Name STMICROELECTRONICS LD39115J33R V REG, 1.5-5.5V, 0.15A, 3.3V, 4FLIPCHIP
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 100131FCQL - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type QFL24
Logic Family ECL
View Details
3 suppliers
Hex D-type flip-flop with reset; positive-edge trigger - 74HC174PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers
Logic - Flip Flops - 74AC574SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details