Texas Instruments SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset SN74LVC2G74DCTRE4

Description
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-SM8 -40 to 125
Request a Quote
Description
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-SM8 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single positive-edge-triggered D-type flip-flop with clear and preset, designed for 1.65 V to 5.5 V operation, available in an 8-pin SM8 package measuring 2.95 mm × 2.80 mm, with a maximum propagation delay of 5.9 ns at 3.3 V, ±24 mA output drive capability, and support for operation from -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

Single positive-edge-triggered D-type flip-flop with clear and preset, designed for 1.65 V to 5.5 V operation, available in an 8-pin SM8 package measuring 2.95 mm × 2.80 mm, with a maximum propagation delay of 5.9 ns at 3.3 V, ±24 mA output drive capability, and support for operation from -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset - SN74LVC2G74DCTRE4 - Texas Instruments
Dallas, TX, United States
SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset
SN74LVC2G74DCTRE4
SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset SN74LVC2G74DCTRE4
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-SM8 -40 to 125

Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset 8-SM8 -40 to 125

Buy Now Datasheet
Flip Flops - 296-35957-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-35957-2-ND
Flip Flops 296-35957-2-ND
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

Buy Now Datasheet
Flip Flops - 296-35957-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-35957-6-ND
Flip Flops 296-35957-6-ND
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

Buy Now Datasheet
Flip Flops - 296-35957-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-35957-1-ND
Flip Flops 296-35957-1-ND
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SN74LVC2G74DCTRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC2G74DCTRE4
Logic - Flip Flops SN74LVC2G74DCTRE4
IC FF D-TYPE SNGL 1BIT SM8

IC FF D-TYPE SNGL 1BIT SM8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC2G74DCTRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC2G74DCTRE4
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC2G74DCTRE4
IC FF D-TYPE SNGL 1BIT SM8

IC FF D-TYPE SNGL 1BIT SM8

Supplier's Site
Flip Flops - SN74LVC2G74DCTRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)

Buy Now
Flip Flop D-Type Pos-Edge 1-Element 8-Pin SSOP T/R - 815-SN74LVC2G74DCTRE4 - Utmel Electronic Limited
Hong Kong, China
Flip Flop D-Type Pos-Edge 1-Element 8-Pin SSOP T/R
815-SN74LVC2G74DCTRE4
Flip Flop D-Type Pos-Edge 1-Element 8-Pin SSOP T/R 815-SN74LVC2G74DCTRE4
Flip Flop D-Type Pos-Edge 1-Element 8-Pin SSOP T/R

Flip Flop D-Type Pos-Edge 1-Element 8-Pin SSOP T/R

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC2G74DCTRE4 296-35957-2-ND SN74LVC2G74DCTRE4 SN74LVC2G74DCTRE4 SN74LVC2G74DCTRE4 815-SN74LVC2G74DCTRE4
Product Name SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flop D-Type Pos-Edge 1-Element 8-Pin SSOP T/R
Flip-Flop Type D D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65V ~ 5.5V 1.8V
Propagation Delay 13.4 ns 4.4 ns 14.4 ns
fMAX 150 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
SN54LVTH574 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
Latches - 54F574LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details
2 suppliers