D Flip-Flop, 10EL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
Manufacturer: ON Semiconductor
Win Source Part Number: 787660-MC10EL51DG
Series: 10EL
Packaging: Tube
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Operating Supply Voltage: -4.2 V ~ -5.7 V
Function: Reset
Number of Elements: 1
Number of Bits per Element: 1
Current - Quiescent: 29mA
Family Name: MC10EL51
Categories: Integrated Circuits (ICs)
Clock Frequency: 2.8GHz
Alternative Parts (Cross-Reference): SY10EL51ZI; SY10EL51ZG TR; SY10EL51ZG; SY10EL51ZITR;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 1BIT 8SOIC
D-TYPE FLIP FLOP, 0.475NS, SOIC-8; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:475ps; Frequency:2.8GHz; Output Current:50mA; Logic Case Style:SOIC; No. of Pins:8Pins; Trigger Type:Positive Edge; Product Range:- RoHS Compliant: Yes
IC FF D-TYPE SNGL 1BIT 8SOIC
IC FF D-TYPE SNGL 1BIT 8SOIC
| Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC10EL51DG | 787660-MC10EL51DG | MC10EL51DGOS-ND | MC10EL51DG | 598-MC10EL51DG | 98H0618 | MC10EL51DG | MC10EL51DG |
| Product Name | Logic - Logic - Flip Flops - MC10EL51DG | Flip Flops | Flip Flops | IC FF D-TYPE SNGL 1BIT 8SOIC | D-Type Flip Flop, 0.475Ns, Soic-8; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive, Negative | Positive-edge Triggered | |||||
| Package Type | SOIC8NB; SOIC | SOIC | "8-SOIC (0.154"", 3.90mm Width)"; SOIC | 8-SOIC (0.154\", 3.90mm Width); SOIC | 8-SOIC (0.154, 3.90mm Width); SOIC | SOIC; SOIC | ||
| Logic Family | ECL | ECL; ECL | ||||||
| Supply Voltage | -4.2 V ~ -5.7 V | -4.2V ~ -5.7V | -4.2V ~ -5.7V | 5V; 5V | ||||
| fMAX | 2800 MHz | 2800 MHz | 2800 MHz | 2800 MHz |