Quadruple D-Type Flip-Flops With Clear 16-SO 0 to 70
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 030188-SN74LS175NSR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 25ns @ 5V, 15pF
Trigger Type: Positive Edge
Current - Quiescent: 18mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-SOIC (0.209", 5.30mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 40MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
D Flip-Flop, LS Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, PDSO16
IC FF D-TYPE SNGL 4BIT 16SO
IC FF D-TYPE SNGL 4BIT 16SO
IC D-TYPE POS TRG SNGL 16SO
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LS175NSR | 296-28719-2-ND | 030188-SN74LS175NSR | SN74LS175NSR | SN74LS175NSR | SN74LS175NSR | 815-SN74LS175NSR | SN74LS175NSR |
| Product Name | SN74LS175 Quadruple D-Type Flip-Flops With Clear | Flip Flops | Logic - Logic - Flip Flops - SN74LS175NSR | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | IC D-TYPE POS TRG SNGL 16SO | Flip Flops | |
| Flip-Flop Type | D | D | D | D | ||||
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 5V; 5V | 4.75V ~ 5.25V | |||
| Propagation Delay | 25 ns | 25 ns | 25 ns | 25 ns | ||||
| fMAX | 35 MHz | 40 MHz | 40 MHz | 40 MHz | ||||
| Operating Current | 18 mA |