onsemi Flip Flops MC100EP29MNG

Description
Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-VFQFN Exposed Pad
Request a Quote
Description
Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-VFQFN Exposed Pad
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC100EP29MNG is a dual master-slave flip-flop designed for high-speed applications, featuring fully differential data and clock inputs and outputs. It operates in both PECL and NECL modes, with a supply voltage range of 3.0 V to 5.5 V for PECL and -3.0 V to -5.5 V for NECL. The device supports a maximum frequency exceeding 3 GHz and has typical propagation delays of 500 ps. It includes asynchronous set and reset inputs, ensuring flexibility in operation. The VBB pin provides a reference voltage for single-ended input conditions, while the device is packaged in a 20-lead QFN format, suitable for surface mounting. The operating temperature range is from -40°C to +85°C, making it suitable for various environments. This product is Pb-free and has a moisture sensitivity level of 1, indicating it can be stored indefinitely outside of drypack conditions.

Datasheet Summary
Powered by GS/AI

The MC100EP29MNG is a dual master-slave flip-flop designed for high-speed applications, featuring fully differential data and clock inputs and outputs. It operates in both PECL and NECL modes, with a supply voltage range of 3.0 V to 5.5 V for PECL and -3.0 V to -5.5 V for NECL. The device supports a maximum frequency exceeding 3 GHz and has typical propagation delays of 500 ps. It includes asynchronous set and reset inputs, ensuring flexibility in operation. The VBB pin provides a reference voltage for single-ended input conditions, while the device is packaged in a 20-lead QFN format, suitable for surface mounting. The operating temperature range is from -40°C to +85°C, making it suitable for various environments. This product is Pb-free and has a moisture sensitivity level of 1, indicating it can be stored indefinitely outside of drypack conditions.

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC100EP29MNGOS-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-VFQFN Exposed Pad

Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1028311-MC100EP29MNG
Integrated Circuits (ICs) - Logic - Flip Flops 1028311-MC100EP29MNG
Win Source Part Number: 1028311-MC100EP29MNG Category: Integrated Circuits (ICs)>Logic - Flip Flops Type: D-Type Package: Tube Standard Package: 92 Mounting: SMD (SMT) Output Type: Complementary Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Trigger Type: Positive Edge Voltage - Supply: 3V ~ 5.5V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 3 GHz Alternative Parts (Cross-Reference): MC10EP29MNG; NB4L52MNG; SN74LVC74ARGYR; SN74LV374ATRGYR; NB7V52MMNG; NLSF1174MNR2G; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 57 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC100EP29MNG,M C100EP29MNGOSDKR-ND, MC100EP29MNG-ND,MC10 0EP29MNGOSTR-ND,MC10 0EP29MNGOSTRINACTIVE ,MC100EP29MNGOSDKRIN ACTIVE,MC100EP29MNGO S,2156-MC100EP29MNG- OS,MC100EP29MNGOSCT- ND,MC100EP29MNGOSTR, MC100EP29MNGOSDKR,MC 100EP29MNGOSCT Base Product Number: MC100EP29

Win Source Part Number: 1028311-MC100EP29MNG
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Type: D-Type
Package: Tube
Standard Package: 92
Mounting: SMD (SMT)
Output Type: Complementary
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Trigger Type: Positive Edge
Voltage - Supply: 3V ~ 5.5V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 3 GHz
Alternative Parts (Cross-Reference): MC10EP29MNG; NB4L52MNG; SN74LVC74ARGYR; SN74LV374ATRGYR; NB7V52MMNG; NLSF1174MNR2G;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 57 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSMC100EP29MNG,MC100EP29MNGOSDKR-ND,MC100EP29MNG-ND,MC100EP29MNGOSTR-ND,MC100EP29MNGOSTRINACTIVE,MC100EP29MNGOSDKRINACTIVE,MC100EP29MNGOS,2156-MC100EP29MNG-OS,MC100EP29MNGOSCT-ND,MC100EP29MNGOSTR,MC100EP29MNGOSDKR,MC100EP29MNGOSCT
Base Product Number: MC100EP29

Buy Now Datasheet
Flip Flops - MC100EP29MNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EP29MNG
Flip Flops MC100EP29MNG
Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-VFQFN Exposed Pad

Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-VFQFN Exposed Pad

Buy Now Datasheet
IC D-TYPE POS TRG DUAL 20QFN - 598-MC100EP29MNG - Utmel Electronic Limited
Hong Kong, China
IC D-TYPE POS TRG DUAL 20QFN
598-MC100EP29MNG
IC D-TYPE POS TRG DUAL 20QFN 598-MC100EP29MNG
IC D-TYPE POS TRG DUAL 20QFN

IC D-TYPE POS TRG DUAL 20QFN

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - MC100EP29MNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100EP29MNG
Integrated Circuits (ICs) - Logic - Flip Flops MC100EP29MNG
IC FF D-TYPE DUAL 20QFN

IC FF D-TYPE DUAL 20QFN

Supplier's Site
Logic - Flip Flops - MC100EP29MNG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100EP29MNG
Logic - Flip Flops MC100EP29MNG
IC FF D-TYPE DUAL 20QFN

IC FF D-TYPE DUAL 20QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC100EP29MNGOS-ND 1028311-MC100EP29MNG MC100EP29MNG 598-MC100EP29MNG MC100EP29MNG MC100EP29MNG
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops IC D-TYPE POS TRG DUAL 20QFN Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 3V ~ 5.5V 3V ~ 5.5V 3V ~ 5.5V -3.3V; 3V; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 20-VFQFN Exposed Pad 20-VFQFN Exposed Pad QFN
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC377SCX - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-4106-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1V ~ 5.5V
View Details
4 suppliers
SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374ZQLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
7 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details