Texas Instruments SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs SN74LVC574ADWR

Description
Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-SOIC -40 to 125
Request a Quote Datasheet
Description
Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs - SN74LVC574ADWR - Texas Instruments
Dallas, TX, United States
SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs
SN74LVC574ADWR
SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs SN74LVC574ADWR
Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-SOIC -40 to 125

Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-SOIC -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC574ADWR
030391-SN74LVC574ADWR
Logic - Logic - Flip Flops - SN74LVC574ADWR 030391-SN74LVC574ADWR
Manufacturer: Texas Instruments Win Source Part Number: 030391-SN74LVC574ADW R Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.8ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 1.5μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 1.65 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030391-SN74LVC574ADWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.8ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 1.5μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-14914-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14914-6-ND
Flip Flops 296-14914-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-14914-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14914-1-ND
Flip Flops 296-14914-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-14914-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14914-2-ND
Flip Flops 296-14914-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - SN74LVC574ADWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LVC574ADWR
Flip Flops SN74LVC574ADWR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC574ADWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC574ADWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC574ADWR
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Logic - Flip Flops - SN74LVC574ADWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC574ADWR
Logic - Flip Flops SN74LVC574ADWR
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
IC D-TYPE POS TRG SNGL 20SOIC - 815-SN74LVC574ADWR - Utmel Electronic Limited
Hong Kong, China
IC D-TYPE POS TRG SNGL 20SOIC
815-SN74LVC574ADWR
IC D-TYPE POS TRG SNGL 20SOIC 815-SN74LVC574ADWR
IC D-TYPE POS TRG SNGL 20SOIC

IC D-TYPE POS TRG SNGL 20SOIC

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Flip Flops
SN74LVC574ADWR
Logic ICs >> Flip Flops SN74LVC574ADWR
SOIC-20-300mil Flip Flops ROHS

SOIC-20-300mil Flip Flops ROHS

Supplier's Site Datasheet
Logic, Octal F-F Tri-State, 20Soic; Logic Family / Base Number Texas Instruments - 28AH5140 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Octal F-F Tri-State, 20Soic; Logic Family / Base Number Texas Instruments
28AH5140
Logic, Octal F-F Tri-State, 20Soic; Logic Family / Base Number Texas Instruments 28AH5140
LOGIC, OCTAL F-F TRI-STATE, 20SOIC; Logic Family / Base Number:74LVC574; Flip-Flop Type:D; Propagation Delay:4.6ns; Frequency:150MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes

LOGIC, OCTAL F-F TRI-STATE, 20SOIC; Logic Family / Base Number:74LVC574; Flip-Flop Type:D; Propagation Delay:4.6ns; Frequency:150MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC574ADWR 030391-SN74LVC574ADWR 296-14914-6-ND SN74LVC574ADWR SN74LVC574ADWR SN74LVC574ADWR 815-SN74LVC574ADWR SN74LVC574ADWR 28AH5140
Product Name SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs Logic - Logic - Flip Flops - SN74LVC574ADWR Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops IC D-TYPE POS TRG SNGL 20SOIC Logic ICs >> Flip Flops Logic, Octal F-F Tri-State, 20Soic; Logic Family / Base Number Texas Instruments
Flip-Flop Type D D D D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 1.8V
Output Characteristics 3-State 3-State
Propagation Delay 21.5 ns 6.8 ns 6.8 ns 21.6 ns 4.6 ns
fMAX 100 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DL - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
5 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001QDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
SN54AS821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9078001MLA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details