10-Bit Bus-Interface D-Type Latch With 3-State Outputs 24-TVSOP -40 to 85
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TVSOP
Manufacturer: Texas Instruments
Win Source Part Number: 765778-SN74LVC841ADG
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 24-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Independent Circuits: 1
Delay Time - Propagation: 2.7ns
Family Name: SN74LVC841
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TVSOP
Alternative Parts (Cross-Reference): 74LCX841MSA_Q; 74LCX841MSAX_Q; 74LCX841MSAX_NL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TVSOP
D-TYPE LATCH, SMD, TVSOP24, 3.3V
IC BUS-INTERFACE LATCH 24-TVSOP
IC BUS-INTERFACE LATCH 24-TVSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Flip-Flops | Logic Latches | Logic Latches |
| Product Number | SN74LVC841ADGVR | 296-8551-2-ND | 765778-SN74LVC841ADGVR | SN74LVC841ADGVR | 815-SN74LVC841ADGVR | SN74LVC841ADGVR | SN74LVC841ADGVR |
| Product Name | SN74LVC841A 10-Bit Bus-Interface D-Type Latch With 3-State Outputs | Latches | Logic - Logic - Latches - SN74LVC841ADGVR | Latches | D-TYPE LATCH, SMD, TVSOP24, 3.3V | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 1.65 V ~ 3.6 V | 3.6V; 1.65V ~ 3.6V | 1.8V | 3.6V | |
| Operating Current | 0.0100 mA | ||||||
| Propagation Delay | 7.5 ns | 2.7 ns | 2.7 ns | 6.7 ns | 2.7 ns |