Texas Instruments SN74LVTH373 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs SN74LVTH373PWRG4

Description
3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH373 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs - SN74LVTH373PWRG4 - Texas Instruments
Dallas, TX, United States
SN74LVTH373 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs
SN74LVTH373PWRG4
SN74LVTH373 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs SN74LVTH373PWRG4
3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Latches - SN74LVTH373PWRG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
IC D-TYPE LATCH SGL 3-ST 20TSSOP - 815-SN74LVTH373PWRG4 - Utmel Electronic Limited
Hong Kong, China
IC D-TYPE LATCH SGL 3-ST 20TSSOP
815-SN74LVTH373PWRG4
IC D-TYPE LATCH SGL 3-ST 20TSSOP 815-SN74LVTH373PWRG4
IC D-TYPE LATCH SGL 3-ST 20TSSOP

IC D-TYPE LATCH SGL 3-ST 20TSSOP

Supplier's Site
Latches - SN74LVTH373PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74LVTH373PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVTH373PWRG4
Integrated Circuits (ICs) - Logic - Latches SN74LVTH373PWRG4
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
Logic - Latches - SN74LVTH373PWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVTH373PWRG4
Logic - Latches SN74LVTH373PWRG4
IC D-TYPE LATCH SGL 3-ST 20TSSOP

IC D-TYPE LATCH SGL 3-ST 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Flip-Flops Logic Latches Logic Latches Logic Latches
Product Number SN74LVTH373PWRG4 SN74LVTH373PWRG4-ND 815-SN74LVTH373PWRG4 SN74LVTH373PWRG4 SN74LVTH373PWRG4 SN74LVTH373PWRG4
Product Name SN74LVTH373 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs Latches IC D-TYPE LATCH SGL 3-ST 20TSSOP Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 3.6V; 3.3 2.7V ~ 3.6V -3.3V; 3V; 3.3V 3.6V; 2.7V ~ 3.6V 3.6V
Operating Current 5 mA
Propagation Delay 3.9 ns 2.7 ns 5.9 ns 2.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 5474FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 1.65 V ~ 3.6 V
Propagation Delay 4.8 ns
View Details
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-8769401SA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details
SN54HC377 Octal, Hex, And Quad D-type Flip-Flops With Clock Enable - 5962-87807012A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 34 ns
View Details
4 suppliers