Renesas Electronics Corporation Logic - Logic - Flip Flops - 54FCT374TLB 54FCT374TLB

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920885-54FCT374TLB Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-LCC Package: 20-LCC Package: Tube Mounting: Surface Mount Family Name: 54FCT374 Categories: Integrated Circuits (ICs) Case / Package: 20-LCC (8.89x8.89) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 55 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT54FCT374TLB, IDT54FCT374TLB-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920885-54FCT374TLB Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-LCC Package: 20-LCC Package: Tube Mounting: Surface Mount Family Name: 54FCT374 Categories: Integrated Circuits (ICs) Case / Package: 20-LCC (8.89x8.89) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 55 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT54FCT374TLB, IDT54FCT374TLB-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - 54FCT374TLB - 920885-54FCT374TLB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 54FCT374TLB
920885-54FCT374TLB
Logic - Logic - Flip Flops - 54FCT374TLB 920885-54FCT374TLB
Manufacturer: Renesas Electronics America Win Source Part Number: 920885-54FCT374TLB Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-LCC Package: 20-LCC Package: Tube Mounting: Surface Mount Family Name: 54FCT374 Categories: Integrated Circuits (ICs) Case / Package: 20-LCC (8.89x8.89) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 55 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT54FCT374TLB, IDT54FCT374TLB-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920885-54FCT374TLB
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-LCC
Package: 20-LCC
Package: Tube
Mounting: Surface Mount
Family Name: 54FCT374
Categories: Integrated Circuits (ICs)
Case / Package: 20-LCC (8.89x8.89)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 55
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT54FCT374TLB, IDT54FCT374TLB-ND

Buy Now Datasheet
Logic - Flip Flops - 54FCT374TLB - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
54FCT374TLB
Logic - Flip Flops 54FCT374TLB
IC FF D-TYPE SNGL 8BIT 20LCC

IC FF D-TYPE SNGL 8BIT 20LCC

Supplier's Site Datasheet
IC FF D-TYPE SNGL 8BIT 20LCC - 668-54FCT374TLB - Utmel Electronic Limited
Hong Kong, China
IC FF D-TYPE SNGL 8BIT 20LCC
668-54FCT374TLB
IC FF D-TYPE SNGL 8BIT 20LCC 668-54FCT374TLB
IC FF D-TYPE SNGL 8BIT 20LCC

IC FF D-TYPE SNGL 8BIT 20LCC

Supplier's Site
Flip Flops - 54FCT374TLB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
54FCT374TLB
Flip Flops 54FCT374TLB
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-LCC

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-LCC

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 920885-54FCT374TLB 54FCT374TLB 668-54FCT374TLB 54FCT374TLB
Product Name Logic - Logic - Flip Flops - 54FCT374TLB Logic - Flip Flops IC FF D-TYPE SNGL 8BIT 20LCC Flip Flops
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type 20-LCC (8.89x8.89) 20-LCC Exposed Pad 20-LCC
Low-level Output Current (Sink) 48 mA 48 mA
High-level Output Current (Source) 15 mA
Flip-Flop Type D D
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
Flip Flops - 74AHC377PW-Q100J - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers