12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs 56-SSOP -40 to 85
D-Type, Addressable 1 Channel 12:24 IC Tri-State 56-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 042742-SN74ALVCH1622
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Tri-State
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Propagation Delay Time (ns): 1ns
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
D-Type, Addressable 1 Channel 12:24 IC Tri-State 56-SSOP
IC D-TYPE LATCH TRI-ST 56-SSOP
LOGIC, D-TYPE LATCH TRI-ST, 56SSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Flip-Flops |
| Product Number | SN74ALVCH162260DL | 296-5176-5-ND | 042742-SN74ALVCH162260DL | SN74ALVCH162260DL | SN74ALVCH162260DL | 815-SN74ALVCH162260DL |
| Product Name | SN74ALVCH162260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs | Latches | Logic - Logic - Latches - SN74ALVCH162260DL | Latches | Integrated Circuits (ICs) - Logic - Latches | LOGIC, D-TYPE LATCH TRI-ST, 56SSOP |
| Latch Type | D | Addressable D | ||||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 1.65 V ~ 3.6 V | 3.6V; 1.65V ~ 3.6V | 3.6V | 1.8V |
| Operating Current | 0.0400 mA | |||||
| Propagation Delay | 5.9 ns | 1 ns | 1 ns | 4.9 ns |