Manufacturer: Texas Instruments
Win Source Part Number: 1028227-CD4076BMT
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 6.8mA, 6.8mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 180ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Reset
Supply Voltage - Operating: 3 V to 18 V
Max Frequency: 16MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 4BIT 16SOIC
IC FF D-TYPE SNGL 4BIT 16SOIC
IC D-TYPE POS TRG SNGL 16SOIC
3V~18V 16MHz 180ns@15V,50pF D-Type 4 1 20uA SOIC-16 Flip Flops ROHS
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1028227-CD4076BMT | 296-CD4076BMTTR-ND | CD4076BMT | CD4076BMT | CD4076BMT | 815-CD4076BMT | CD4076BMT |
| Product Name | Logic - Logic - Flip Flops - CD4076BMT | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | IC D-TYPE POS TRG SNGL 16SOIC | Logic ICs >> Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 3 V ~ 18 V | 3V ~ 18V | 1.8V; 3V ~ 18V | 5V; 5V | 3V~18V | ||
| Propagation Delay | 180 ns | 180 ns | 600 ns | 180 ns | |||
| fMAX | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||
| Low-level Output Current (Sink) | 6.8 mA | 6.8 mA | 6.8 mA | 6.8 mA |