Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1253153-SN74ABT374AP
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 200MHz
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: 74ABT374
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 250μA
Max Propagation Delay at V, Max CL: 6.6ns at 5V, 50pF
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE SNGL 8BIT 20TSSOP
TEXAS INSTRUMENTS SN74ABT374APW Flip-Flop, D, 4.2 ns, 200 MHz, 64 mA, TSSOP, 20 Pins
IC FF D-TYPE SNGL 8BIT 20TSSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ABT374APW | 1253153-SN74ABT374APW | 296-33627-5-ND | SN74ABT374APW | 815-SN74ABT374APW | SN74ABT374APW | SN74ABT374APW |
| Product Name | SN74ABT374A Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs | Logic - Logic - Flip Flops - SN74ABT374APW | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | TEXAS INSTRUMENTS SN74ABT374APW Flip-Flop, D, 4.2 ns, 200 MHz, 64 mA, TSSOP, 20 Pins | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5V; 5V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | |||||
| Propagation Delay | 7.1 ns | 6.6 ns | 6.6 ns | 7.1 ns | |||
| fMAX | 150 MHz | 200 MHz | 200 MHz | 200 MHz |