Octal transparent D-type latches with 3-state outputs in a 20-pin SOIC package measuring 12.80 mm by 7.50 mm, operating from 4.5 V to 5.5 V with a throughput delay of 21 ns typical, capable of driving up to 15 LSTTL loads, and specified for operation from -40 °C to 85 °C.
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 030157-SN74HCT373DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 6mA, 6mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 25ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC D-TYPE TRANSP SGL 8:8 20SOIC
IC OCTAL TRANSP LATCH 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC, D-TYPE LATCH, SMD, 74HCT373
IC, D-TYPE LATCH, SMD, 74HCT373; Logic Family / Base Number:74HCT373; Latch Type:D Type Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:27ns; Output Current:6mA; Logic Case Style:SOIC; No. of Pins:20Pins; SupplyRoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Flip-Flops | Logic Latches |
| Product Number | SN74HCT373DW | 296-8412-5-ND | 030157-SN74HCT373DW | SN74HCT373DW | SN74HCT373DW | SN74HCT373DW | 815-SN74HCT373DW | 28AH5047 |
| Product Name | SN74HCT373 Octal Transparent D-Type Latches With 3-State Outputs | Latches | Logic - Logic - Latches - SN74HCT373DW | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches | IC, D-TYPE LATCH, SMD, 74HCT373 | Ic, D-Type Latch, Smd, 74Hct373; Logic Family / Base Number Texas Instruments |
| Latch Type | D | Transparent-D | D; Transparent-D | |||||
| Output Characteristics | 3-State | 3-State | ||||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5V; 5V | |||
| Operating Current | 0.0800 mA | |||||||
| Propagation Delay | 40 ns | 25 ns | 25 ns | 25 ns | 27 ns | 27 ns |