Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-SOIC -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
LOGIC, OCT EDG-TRG D-TYPE F-F, 20SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AC574DW | 296-1062-5-ND | SN74AC574DW | SN74AC574DW | 815-SN74AC574DW |
| Product Name | SN74AC574 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | LOGIC, OCT EDG-TRG D-TYPE F-F, 20SOIC |
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | -3.3V; 3V; 3.3V | |
| Output Characteristics | 3-State | 3-State | |||
| Propagation Delay | 15 ns | 6 ns | 13.5 ns | ||
| fMAX | 100 MHz | 153 MHz | |||
| Operating Current | 0.0400 mA |