Manufacturer: Texas Instruments
Win Source Part Number: 112398-SN74HCT373DBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 6mA, 6mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 25ns
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
IC D-TYPE LATCH SGL 3-ST 20SSOP
IC D-TYPE TRANSP SGL 8:8 20SSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
IC D-TYPE LATCH SGL 3-ST 20SSOP
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Flip-Flops | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 112398-SN74HCT373DBR | SN74HCT373DBR-ND | 815-SN74HCT373DBR | SN74HCT373DBR | SN74HCT373DBR | SN74HCT373DBR |
| Product Name | Logic - Logic - Latches - SN74HCT373DBR | Latches | IC D-TYPE LATCH SGL 3-ST 20SSOP | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5V; 5V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 6 mA | 6 mA | 6 mA | 6 mA | ||
| High-level Output Current (Source) | 6 mA | 6 mA | 6 mA | |||
| Propagation Delay | 25 ns | 25 ns | 47 ns | 25 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |