Flip Flop 1 Element D-Type 5 Bit Positive Edge 28-LCC (J-Lead)
Flip Flop 1 Element D-Type 5 Bit Positive Edge 28-LCC (J-Lead)
Manufacturer: Microchip Technology
Win Source Part Number: 047409-SY100E452JY
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 5
Trigger Type: Positive Edge
Current - Quiescent: 89mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 28-LCC (J-Lead)
Purpose: Master Reset
Supply Voltage - Operating: -4.2 V to -5.5 V
Max Frequency: 1.4GHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC D-TYPE POS TRG SNGL 28PLCC
IC FF D-TYPE SNGL 5BIT 28PLCC
Flip Flop 1 Element D-Type 5 Bit Positive Edge 28-LCC (J-Lead)
IC FF D-TYPE SNGL 5BIT 28PLCC
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 576-1972-5-ND | 047409-SY100E452JY | 536-SY100E452JY | SY100E452JY | SY100E452JY | SY100E452JY |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - SY100E452JY | IC D-TYPE POS TRG SNGL 28PLCC | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | -4.2V ~ -5.5V | -4.2 V ~ -5.5 V | -4.2V~-5.5V | -4.2V ~ -5.5V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | LCCC; 28-LCC (J-Lead) | 28-LCC (J-Lead) | 28-LCC (J-Lead) |