Quad D-Type Flip-Flop
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 110615-MC14175BDR2G
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 8.8mA, 8.8mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Reset
Supply Voltage - Operating: 3 V to 18 V
Max Frequency: 14MHz
3V~18V 14MHz 120ns@15V,50pF D-Type 4 1 20uA SOIC-16 Flip Flops ROHS
IC FF D-TYPE SNGL 4BIT 16SOIC
IC FF D-TYPE SNGL 4BIT 16SOIC
IC D-TYPE POS TRG SNGL 16SOIC
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
FLIPFLOP, D-TYPE, 160NS, SOIC-16; Logic Family / Base Number:MC14175; Flip-Flop Type:D; Propagation Delay:160ns; Frequency:14MHz; Output Current:-; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC14175BDR2G | MC14175BDR2GOSTR-ND | 110615-MC14175BDR2G | MC14175BDR2G | MC14175BDR2G | MC14175BDR2G | 598-MC14175BDR2G | MC14175BDR2G | 42Y0569 |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC14175BDR2G | Logic ICs >> Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | IC D-TYPE POS TRG SNGL 16SOIC | Flip Flops | Flipflop, D-Type, 160Ns, Soic-16; Logic Family / Base Number Onsemi | |
| Package Type | SOIC 16 LEAD; SOIC | "16-SOIC (0.154"", 3.90mm Width)"; SOIC | SOIC | 16-SOIC (0.154, 3.90mm Width); SOIC | 16-SOIC (0.154\", 3.90mm Width); SOIC | SOIC; SOIC | |||
| Flip-Flop Type | D | D | D | D | |||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||||
| Supply Voltage | 3V ~ 18V | 3 V ~ 18 V | 3V~18V | 5V; 5V | 1.8V; 3V ~ 18V | ||||
| Propagation Delay | 120 ns | 120 ns | 120 ns | 500 ns | 160 ns |