Texas Instruments SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset SN74LVC2G74DCTR

Description
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-SM8 -40 to 125
Request a Quote Datasheet
Description
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-SM8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset - SN74LVC2G74DCTR - Texas Instruments
Dallas, TX, United States
SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset
SN74LVC2G74DCTR
SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset SN74LVC2G74DCTR
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-SM8 -40 to 125

Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset 8-SM8 -40 to 125

Buy Now Datasheet
Flip Flop ICs - 6628960P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
6628960P
Flip Flop ICs 6628960P
Flip Flop D-Type Pos-Edge Single 8-Pin

Flip Flop D-Type Pos-Edge Single 8-Pin

Supplier's Site
Flip Flop ICs - 6628960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
6628960
Flip Flop ICs 6628960
Flip Flop D-Type Pos-Edge Single 8-Pin

Flip Flop D-Type Pos-Edge Single 8-Pin

Supplier's Site
Flip Flop ICs - 1219224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
1219224
Flip Flop ICs 1219224
Flip Flop D-Type Pos-Edge Single 8-Pin

Flip Flop D-Type Pos-Edge Single 8-Pin

Supplier's Site
Flip Flops - 296-13273-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-13273-2-ND
Flip Flops 296-13273-2-ND
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

Buy Now Datasheet
Flip Flops - 296-13273-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-13273-6-ND
Flip Flops 296-13273-6-ND
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

Buy Now Datasheet
Flip Flops - 296-13273-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-13273-1-ND
Flip Flops 296-13273-1-ND
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

Buy Now Datasheet
Logic - Logic - Flip Flops - SN74LVC2G74DCTR - 030377-SN74LVC2G74DCTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC2G74DCTR
030377-SN74LVC2G74DCTR
Logic - Logic - Flip Flops - SN74LVC2G74DCTR 030377-SN74LVC2G74DCTR
Manufacturer: Texas Instruments Win Source Part Number: 030377-SN74LVC2G74DC TR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 4.4ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 200MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Motor Drive & Control, Consumer Electronics, RF Communications

Manufacturer: Texas Instruments
Win Source Part Number: 030377-SN74LVC2G74DCTR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4.4ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 200MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Motor Drive & Control, Consumer Electronics, RF Communications

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC2G74DCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC2G74DCTR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC2G74DCTR
IC FF D-TYPE SNGL 1BIT SM8

IC FF D-TYPE SNGL 1BIT SM8

Supplier's Site
Ic, Flip-Flop, D Type, Smd, Ssop8; Logic Family / Base Number Texas Instruments - 33AH4938 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Flip-Flop, D Type, Smd, Ssop8; Logic Family / Base Number Texas Instruments
33AH4938
Ic, Flip-Flop, D Type, Smd, Ssop8; Logic Family / Base Number Texas Instruments 33AH4938
IC, FLIP-FLOP, D TYPE, SMD, SSOP8; Logic Family / Base Number:74LVC74; Flip-Flop Type:D; Propagation Delay:4.1ns; Frequency:200MHz; Output Current:32mA; Logic Case Style:SSOP; No. of Pins:8Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

IC, FLIP-FLOP, D TYPE, SMD, SSOP8; Logic Family / Base Number:74LVC74; Flip-Flop Type:D; Propagation Delay:4.1ns; Frequency:200MHz; Output Current:32mA; Logic Case Style:SSOP; No. of Pins:8Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Flip Flops - SN74LVC2G74DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)

Buy Now
Logic - Flip Flops - SN74LVC2G74DCTR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC2G74DCTR
Logic - Flip Flops SN74LVC2G74DCTR
IC FF D-TYPE SNGL 1BIT SM8

IC FF D-TYPE SNGL 1BIT SM8

Supplier's Site Datasheet
TEXAS INSTRUMENTS - SN74LVC2G74DCTR - Flip-Flop, Differential / Complementary, Positive Edge, 74LVC74, D, 4.1 ns, 200 MHz, 32 mA, SSOP - 815-SN74LVC2G74DCTR - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS - SN74LVC2G74DCTR - Flip-Flop, Differential / Complementary, Positive Edge, 74LVC74, D, 4.1 ns, 200 MHz, 32 mA, SSOP
815-SN74LVC2G74DCTR
TEXAS INSTRUMENTS - SN74LVC2G74DCTR - Flip-Flop, Differential / Complementary, Positive Edge, 74LVC74, D, 4.1 ns, 200 MHz, 32 mA, SSOP 815-SN74LVC2G74DCTR
TEXAS INSTRUMENTS - SN74LVC2G74DCTR - Flip-Flop, Differential / Complementary, Positive Edge, 74LVC74, D, 4.1 ns, 200 MHz, 32 mA, SSOP

TEXAS INSTRUMENTS - SN74LVC2G74DCTR - Flip-Flop, Differential / Complementary, Positive Edge, 74LVC74, D, 4.1 ns, 200 MHz, 32 mA, SSOP

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC2G74DCTR 6628960P 6628960 296-13273-2-ND 030377-SN74LVC2G74DCTR SN74LVC2G74DCTR 33AH4938 SN74LVC2G74DCTR SN74LVC2G74DCTR 815-SN74LVC2G74DCTR
Product Name SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset Flip Flop ICs Flip Flop ICs Flip Flops Logic - Logic - Flip Flops - SN74LVC2G74DCTR Integrated Circuits (ICs) - Logic - Flip Flops Ic, Flip-Flop, D Type, Smd, Ssop8; Logic Family / Base Number Texas Instruments Flip Flops Logic - Flip Flops TEXAS INSTRUMENTS - SN74LVC2G74DCTR - Flip-Flop, Differential / Complementary, Positive Edge, 74LVC74, D, 4.1 ns, 200 MHz, 32 mA, SSOP
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.8V
Propagation Delay 13.4 ns 6.2 ns 4.4 ns 4.4 ns 4.1 ns 6.2 ns
fMAX 150 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC74-SP Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001VCA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
SN54ABT821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9469101Q3A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family ABT
View Details
2 suppliers