Texas Instruments SN74ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs SN74ABT823DBR

Description
9-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-SSOP -40 to 85
Request a Quote Datasheet
Description
9-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs - SN74ABT823DBR - Texas Instruments
Dallas, TX, United States
SN74ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs
SN74ABT823DBR
SN74ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs SN74ABT823DBR
9-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-SSOP -40 to 85

9-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-SSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-1048-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1048-2-ND
Flip Flops 296-1048-2-ND
"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ABT823DBR
006440-SN74ABT823DBR
Logic - Logic - Flip Flops - SN74ABT823DBR 006440-SN74ABT823DBR
Manufacturer: Texas Instruments Win Source Part Number: 006440-SN74ABT823DBR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 4.4ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 250μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 24-SSOP (0.209", 5.30mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006440-SN74ABT823DBR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 9
Max Propagation Delay @ V, Max CL: 4.4ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 250μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 24-SSOP (0.209", 5.30mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC D-TYPE POS TRG SNGL 24SSOP - 815-SN74ABT823DBR - Utmel Electronic Limited
Hong Kong, China
IC D-TYPE POS TRG SNGL 24SSOP
815-SN74ABT823DBR
IC D-TYPE POS TRG SNGL 24SSOP 815-SN74ABT823DBR
IC D-TYPE POS TRG SNGL 24SSOP

IC D-TYPE POS TRG SNGL 24SSOP

Supplier's Site
Logic - Flip Flops - SN74ABT823DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ABT823DBR
Logic - Flip Flops SN74ABT823DBR
IC FF D-TYPE SNGL 9BIT 24SSOP

IC FF D-TYPE SNGL 9BIT 24SSOP

Supplier's Site Datasheet
Flip Flops - SN74ABT823DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ABT823DBR
Flip Flops SN74ABT823DBR
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.209", 5.30mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ABT823DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABT823DBR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ABT823DBR
IC FF D-TYPE SNGL 9BIT 24SSOP

IC FF D-TYPE SNGL 9BIT 24SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ABT823DBR 296-1048-2-ND 006440-SN74ABT823DBR 815-SN74ABT823DBR SN74ABT823DBR SN74ABT823DBR SN74ABT823DBR
Product Name SN74ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74ABT823DBR IC D-TYPE POS TRG SNGL 24SSOP Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5V; 5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 7.1 ns 4.4 ns 4.4 ns 6.1 ns
fMAX 150 MHz 200 MHz 200 MHz 200 MHz
Operating Current 38 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301QRA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details
74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DL - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
7 suppliers