High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-TSSOP -55 to 125
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"
Win Source Part Number: 1370984-CD74HC173PW
Category: Integrated Circuits (ICs) - Logic - Flip Flops
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 51 pct.
Type: D-Type
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74HC
Package: Tube
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: 74HC173
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Output Type: Tri-State, Non-Inverted
Clock Frequency: 60 MHz
Current - Quiescent (Iq): 8 µA
Current - Output High, Low: 7.8mA, 7.8mA
Max Propagation Delay @ V, Max CL: 34ns @ 6V, 50pF
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Input Capacitance: 10 pF
Function: Master Reset
IC FF D-TYPE SNGL 4BIT 16TSSOP
IC FF D-TYPE SNGL 4BIT 16TSSOP
LOGIC, QUAD D-TYPE F-F 3-ST, 16TSSOP
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC173PW | 296-33036-5-ND | 1370984-CD74HC173PW | CD74HC173PW | CD74HC173PW | 815-CD74HC173PW | CD74HC173PW |
| Product Name | CD74HC173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | LOGIC, QUAD D-TYPE F-F 3-ST, 16TSSOP | Flip Flops |
| Flip-Flop Type | D | D | D | D | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | 4.5V | 2V ~ 6V | ||
| Output Characteristics | 3-State | 3-State | |||||
| Propagation Delay | 43 ns | 34 ns | 34 ns | 300 ns | |||
| fMAX | 28 MHz | 60 MHz | 60 MHz | 60 MHz |