Texas Instruments SN74ABT273 Octal Edge-Triggered D-Type Flip-Flops With Clear SN74ABT273N

Description
Octal Edge-Triggered D-Type Flip-Flops With Clear 20-PDIP -40 to 85
Request a Quote Datasheet
Description
Octal Edge-Triggered D-Type Flip-Flops With Clear 20-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ABT273 Octal Edge-Triggered D-Type Flip-Flops With Clear - SN74ABT273N - Texas Instruments
Dallas, TX, United States
SN74ABT273 Octal Edge-Triggered D-Type Flip-Flops With Clear
SN74ABT273N
SN74ABT273 Octal Edge-Triggered D-Type Flip-Flops With Clear SN74ABT273N
Octal Edge-Triggered D-Type Flip-Flops With Clear 20-PDIP -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With Clear 20-PDIP -40 to 85

Buy Now Datasheet
Flip Flops - 296-3972-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-3972-5-ND
Flip Flops 296-3972-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ABT273N
1253146-SN74ABT273N
Logic - Logic - Flip Flops - SN74ABT273N 1253146-SN74ABT273N
Manufacturer: Texas Instruments Win Source Part Number: 1253146-SN74ABT273N Packaging: Tube Type: D-Type Mounting Style: Through Hole Output Type: Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 7pF Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Clock Frequency: 150MHz Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: 74ABT273 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 400μA Max Propagation Delay at V, Max CL: 6.8ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253146-SN74ABT273N
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 7pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 150MHz
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: 74ABT273
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 400μA
Max Propagation Delay at V, Max CL: 6.8ns at 5V, 50pF

Buy Now
IC FF D-TYPE SNGL 8BIT 20DIP - 815-SN74ABT273N - Utmel Electronic Limited
Hong Kong, China
IC FF D-TYPE SNGL 8BIT 20DIP
815-SN74ABT273N
IC FF D-TYPE SNGL 8BIT 20DIP 815-SN74ABT273N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Flip Flops - SN74ABT273N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ABT273N
Flip Flops SN74ABT273N
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ABT273N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABT273N
Integrated Circuits (ICs) - Logic - Flip Flops SN74ABT273N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Logic - Flip Flops - SN74ABT273N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ABT273N
Logic - Flip Flops SN74ABT273N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ABT273N 296-3972-5-ND 1253146-SN74ABT273N 815-SN74ABT273N SN74ABT273N SN74ABT273N SN74ABT273N
Product Name SN74ABT273 Octal Edge-Triggered D-Type Flip-Flops With Clear Flip Flops Logic - Logic - Flip Flops - SN74ABT273N IC FF D-TYPE SNGL 8BIT 20DIP Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 5V; 5V 4.5V ~ 5.5V
Propagation Delay 7.3 ns 6.8 ns 6.8 ns 6.8 ns
fMAX 150 MHz 150 MHz 150 MHz 150 MHz
Operating Current 30 mA
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374ATPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
3 suppliers
SN5476 Dual J-K Flip-Flops With Preset And Clear - 5962-9557501QFA - Texas Instruments
Specs
Flip-Flop Type J-K
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-8769401SA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details