"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Manufacturer: STMicroelectronics
Win Source Part Number: 785124-M74HC273B1R
Series: 74HC
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 25ns @ 6V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 5pF
Part Status: Obsolete(EOL)
Family Name: M74HC273
Categories: Integrated Circuits (ICs)
Clock Frequency: 66MHz
Alternative Parts (Cross-Reference): TC74HC273AP(ID); TC74HC273AP(OPS); HD74HC273P; TC74HC273AP(HQ);
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC FF D-TYPE SNGL 8BIT 20DIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20DIP
IC FF D-TYPE SNGL 8BIT 20DIP
-0.5 to +7 V, +⁄- 20 mA, Octal D Type Flip Flop With Clear
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 497-1813-5-ND | 785124-M74HC273B1R | M74HC273B1R | M74HC273B1R | 761-M74HC273B1R | M74HC273B1R | 70013614 |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - M74HC273B1R | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | IC FF D-TYPE SNGL 8BIT 20DIP | Logic - Flip Flops | IC, CMOS; DIP; FLIP FLOP LOGIC; -0.5 TO+7V; +/- 20MA; -55; 125; 300; 500MW |
| Flip-Flop Type | D | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 4.5V | |||
| Output Characteristics | Non-Inverted | ||||||
| Propagation Delay | 25 ns | 25 ns | 240 ns |