Texas Instruments CD74HCT174 High Speed CMOS Logic Hex D-Type Flip-Flop with Reset CD74HCT174M96

Description
High Speed CMOS Logic Hex D-Type Flip-Flop with Reset 16-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic Hex D-Type Flip-Flop with Reset 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HCT174M96 is a hex D-type flip-flop with asynchronous reset, fabricated in high-speed CMOS technology. It operates over a temperature range of -55°C to 125°C and is packaged in a 16-pin SOIC with a tape and reel configuration. The device supports 4.5V to 5.5V supply voltage, features direct LSTTL input logic compatibility, and each output can drive up to 15 LSTTL equivalent loads. It uses a buffered positive edge-triggered clock and includes a common reset input that asynchronously clears all outputs to a low state.

Datasheet Summary
Powered by GS/AI

The CD74HCT174M96 is a hex D-type flip-flop with asynchronous reset, fabricated in high-speed CMOS technology. It operates over a temperature range of -55°C to 125°C and is packaged in a 16-pin SOIC with a tape and reel configuration. The device supports 4.5V to 5.5V supply voltage, features direct LSTTL input logic compatibility, and each output can drive up to 15 LSTTL equivalent loads. It uses a buffered positive edge-triggered clock and includes a common reset input that asynchronously clears all outputs to a low state.

Suppliers

Company
Product
Description
Supplier Links
CD74HCT174 High Speed CMOS Logic Hex D-Type Flip-Flop with Reset - CD74HCT174M96 - Texas Instruments
Dallas, TX, United States
CD74HCT174 High Speed CMOS Logic Hex D-Type Flip-Flop with Reset
CD74HCT174M96
CD74HCT174 High Speed CMOS Logic Hex D-Type Flip-Flop with Reset CD74HCT174M96
High Speed CMOS Logic Hex D-Type Flip-Flop with Reset 16-SOIC -55 to 125

High Speed CMOS Logic Hex D-Type Flip-Flop with Reset 16-SOIC -55 to 125

Buy Now Datasheet
 - CD74HCT174M96 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HCT Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16

D Flip-Flop, HCT Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74HCT174M96
079917-CD74HCT174M96
Logic - Logic - Flip Flops - CD74HCT174M96 079917-CD74HCT174M96
Manufacturer: Texas Instruments Win Source Part Number: 079917-CD74HCT174M96 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 40ns @ 4.5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 25MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 079917-CD74HCT174M96
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 40ns @ 4.5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 25MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-12836-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-12836-2-ND
Flip Flops 296-12836-2-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-12836-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-12836-1-ND
Flip Flops 296-12836-1-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-12836-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-12836-6-ND
Flip Flops 296-12836-6-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HCT174M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HCT174M96
Integrated Circuits (ICs) - Logic - Flip Flops CD74HCT174M96
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site
Flip Flops - CD74HCT174M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HCT174M96
Flip Flops CD74HCT174M96
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now
Logic - Flip Flops - CD74HCT174M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HCT174M96
Logic - Flip Flops CD74HCT174M96
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site Datasheet
High Speed CMOS Logic Hex D-Type Flip-Flop with eset 16-SOIC -55 to 125 - 815-CD74HCT174M96 - Utmel Electronic Limited
Hong Kong, China
High Speed CMOS Logic Hex D-Type Flip-Flop with eset 16-SOIC -55 to 125
815-CD74HCT174M96
High Speed CMOS Logic Hex D-Type Flip-Flop with eset 16-SOIC -55 to 125 815-CD74HCT174M96
High Speed CMOS Logic Hex D-Type Flip-Flop with eset 16-SOIC -55 to 125

High Speed CMOS Logic Hex D-Type Flip-Flop with eset 16-SOIC -55 to 125

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HCT174M96 CD74HCT174M96 079917-CD74HCT174M96 296-12836-2-ND CD74HCT174M96 CD74HCT174M96 CD74HCT174M96 815-CD74HCT174M96
Product Name CD74HCT174 High Speed CMOS Logic Hex D-Type Flip-Flop with Reset Logic - Logic - Flip Flops - CD74HCT174M96 Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops High Speed CMOS Logic Hex D-Type Flip-Flop with eset 16-SOIC -55 to 125
Flip-Flop Type D D D D
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 5V; 5V
Propagation Delay 50 ns 40 ns 40 ns 40 ns
fMAX 25 MHz 25 MHz 25 MHz 25 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F398DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details
SN54AS823A 9-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-8952501LA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details
CY54FCT273T Octal D-Type Flip-Flops with Clear - 5962-9221503MRA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
2 suppliers