Texas Instruments High-Performance Analog Logic - Logic - Flip Flops - SN74BCT574NSR SN74BCT574NSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254163-SN74BCT574NS R Series: 74BCT Packaging: Reel - TR Type: D-Type Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.6ns @ 5V, 50pF Current - Quiescent: 8mA Input Capacitance: 5.5pF Part Status: Obsolete(EOL) Family Name: SN74BCT574 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 77MHz Alternative Parts (Cross-Reference): TD74BC574F; TD74BC574F-EL; HD74BC574AFPEL; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254163-SN74BCT574NS R Series: 74BCT Packaging: Reel - TR Type: D-Type Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.6ns @ 5V, 50pF Current - Quiescent: 8mA Input Capacitance: 5.5pF Part Status: Obsolete(EOL) Family Name: SN74BCT574 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 77MHz Alternative Parts (Cross-Reference): TD74BC574F; TD74BC574F-EL; HD74BC574AFPEL; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74BCT574NSR
1254163-SN74BCT574NSR
Logic - Logic - Flip Flops - SN74BCT574NSR 1254163-SN74BCT574NSR
Manufacturer: Texas Instruments Win Source Part Number: 1254163-SN74BCT574NS R Series: 74BCT Packaging: Reel - TR Type: D-Type Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.6ns @ 5V, 50pF Current - Quiescent: 8mA Input Capacitance: 5.5pF Part Status: Obsolete(EOL) Family Name: SN74BCT574 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 77MHz Alternative Parts (Cross-Reference): TD74BC574F; TD74BC574F-EL; HD74BC574AFPEL; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254163-SN74BCT574NSR
Series: 74BCT
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 15mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 8.6ns @ 5V, 50pF
Current - Quiescent: 8mA
Input Capacitance: 5.5pF
Part Status: Obsolete(EOL)
Family Name: SN74BCT574
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 77MHz
Alternative Parts (Cross-Reference): TD74BC574F; TD74BC574F-EL; HD74BC574AFPEL;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Flip Flops - SN74BCT574NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74BCT574NSR
Logic - Flip Flops SN74BCT574NSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet
Flip Flops - SN74BCT574NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74BCT574NSR
Flip Flops SN74BCT574NSR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
IC FF D-TYPE SNGL 8BIT 20SO - 815-SN74BCT574NSR - Utmel Electronic Limited
Hong Kong, China
IC FF D-TYPE SNGL 8BIT 20SO
815-SN74BCT574NSR
IC FF D-TYPE SNGL 8BIT 20SO 815-SN74BCT574NSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1254163-SN74BCT574NSR SN74BCT574NSR SN74BCT574NSR 815-SN74BCT574NSR
Product Name Logic - Logic - Flip Flops - SN74BCT574NSR Logic - Flip Flops Flip Flops IC FF D-TYPE SNGL 8BIT 20SO
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5V; 5V
Propagation Delay 8.6 ns 8.6 ns
fMAX 77 MHz 77 MHz 77 MHz
Low-level Output Current (Sink) 64 mA 64 mA 64 mA
High-level Output Current (Source) 15 mA 15 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS109DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 74AHCT273D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ACT374MTCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details