Texas Instruments SN74LS273 Octal D-Type Flip-Flops With Clear SN74LS273DWR

Description
Octal D-Type Flip-Flops With Clear 20-SOIC 0 to 70
Request a Quote
Description
Octal D-Type Flip-Flops With Clear 20-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type flip-flop with clear in a 20-pin SOIC package, operating from 0°C to 70°C, with a maximum clock frequency of 30 MHz and typical power dissipation of 10 milliwatts per flip-flop.

Datasheet Summary
Powered by GS/AI

Octal D-type flip-flop with clear in a 20-pin SOIC package, operating from 0°C to 70°C, with a maximum clock frequency of 30 MHz and typical power dissipation of 10 milliwatts per flip-flop.

Suppliers

Company
Product
Description
Supplier Links
SN74LS273 Octal D-Type Flip-Flops With Clear - SN74LS273DWR - Texas Instruments
Dallas, TX, United States
SN74LS273 Octal D-Type Flip-Flops With Clear
SN74LS273DWR
SN74LS273 Octal D-Type Flip-Flops With Clear SN74LS273DWR
Octal D-Type Flip-Flops With Clear 20-SOIC 0 to 70

Octal D-Type Flip-Flops With Clear 20-SOIC 0 to 70

Buy Now Datasheet
Flip Flops - 296-3682-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-3682-1-ND
Flip Flops 296-3682-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-3682-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-3682-6-ND
Flip Flops 296-3682-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-3682-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-3682-2-ND
Flip Flops 296-3682-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Logic - Flip Flops - SN74LS273DWR - 103419-SN74LS273DWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LS273DWR
103419-SN74LS273DWR
Logic - Logic - Flip Flops - SN74LS273DWR 103419-SN74LS273DWR
Manufacturer: Texas Instruments Win Source Part Number: 103419-SN74LS273DWR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 400μA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF Trigger Type: Positive Edge Current - Quiescent: 27mA Family Name: SN74LS273 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 40MHz Alternative Parts (Cross-Reference): SN74LS273DWR2G; SN74LS273DWR2; SN74LS273DWG; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 103419-SN74LS273DWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 400μA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF
Trigger Type: Positive Edge
Current - Quiescent: 27mA
Family Name: SN74LS273
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 40MHz
Alternative Parts (Cross-Reference): SN74LS273DWR2G; SN74LS273DWR2; SN74LS273DWG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Flip Flops - SN74LS273DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS273DWR
Logic - Flip Flops SN74LS273DWR
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
IC FF D-TYPE SNGL 8BIT 20SOIC - 815-SN74LS273DWR - Utmel Electronic Limited
Hong Kong, China
IC FF D-TYPE SNGL 8BIT 20SOIC
815-SN74LS273DWR
IC FF D-TYPE SNGL 8BIT 20SOIC 815-SN74LS273DWR
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - SN74LS273DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS273DWR
Flip Flops SN74LS273DWR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS273DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS273DWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS273DWR
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LS273DWR 296-3682-1-ND 103419-SN74LS273DWR SN74LS273DWR 815-SN74LS273DWR SN74LS273DWR SN74LS273DWR
Product Name SN74LS273 Octal D-Type Flip-Flops With Clear Flip Flops Logic - Logic - Flip Flops - SN74LS273DWR Logic - Flip Flops IC FF D-TYPE SNGL 8BIT 20SOIC Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D D
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 5V; 5V 4.75V ~ 5.25V
Propagation Delay 27 ns 27 ns 27 ns 27 ns
fMAX 35 MHz 40 MHz 40 MHz 40 MHz
Operating Current 27 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301QRA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details
SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
SN54AS175B Hex/Quadruple D-type Flip-Flops With Clear - 5962-9553701QEA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 10 ns
fMAX 125 MHz
View Details