Renesas Electronics Corporation Flip Flops 74FCT162374ETPVG

Description
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74FCT162374ETPVG-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Flip Flops - 74FCT162374ETPVG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74FCT162374ETPVG
Logic - Flip Flops 74FCT162374ETPVG
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site Datasheet
IC FF D-TYPE DUAL 8BIT 48SSOP - 668-74FCT162374ETPVG - Utmel Electronic Limited
Hong Kong, China
IC FF D-TYPE DUAL 8BIT 48SSOP
668-74FCT162374ETPVG
IC FF D-TYPE DUAL 8BIT 48SSOP 668-74FCT162374ETPVG
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site
Flip Flops - 74FCT162374ETPVG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74FCT162374ETPVG-ND 74FCT162374ETPVG 668-74FCT162374ETPVG 74FCT162374ETPVG
Product Name Flip Flops Logic - Flip Flops IC FF D-TYPE DUAL 8BIT 48SSOP Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V~5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 3.7 ns 3.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L74W/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details
3 suppliers
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DLR - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
6 suppliers
Logic - Flip Flops - 74AUP2G80GD,125 - Lingto Electronic Limited
Specs
fMAX 309 MHz
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
2 suppliers