Dual Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 1253272-SN74AC74D
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Function: Set(Preset) and Reset
Number of Bits per Element: 1
Trigger Type: Positive Edge
Input Capacitance: 3pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 160MHz
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 74AC74
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Iq): 2μA
Max Propagation Delay at V, Max CL: 6ns at 5V, 50pF
D Flip-Flop, AC Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
TEXAS INSTRUMENTS - SN74AC74D - Flip-Flop, with Clear and Preset, Complementary, Positive Edge, 74AC74, D, 6 ns, 125 MHz, 24 mA
IC, DUAL FLIP FLOP, SMD, 74AC74; Logic Family / Base Number:74AC74; Flip-Flop Type:D; Propagation Delay:6ns; Frequency:125MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
D-TYPE FLIP FLOP, DUAL, SOIC-14; Logic Family / Base Number:74AC74; Flip-Flop Type:D; Propagation Delay:6ns; Frequency:125MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; Family Type:ACRoHS Compliant: Yes
IC FF D-TYPE DUAL 1BIT 14SOIC
IC FF D-TYPE DUAL 1BIT 14SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AC74D | 1253272-SN74AC74D | SN74AC74D | 296-1063-5-ND | SN74AC74D | 815-SN74AC74D | 33AH4790 | SN74AC74D | SN74AC74D |
| Product Name | SN74AC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset | Logic - Logic - Flip Flops - SN74AC74D | Flip Flops | Flip Flops | TEXAS INSTRUMENTS - SN74AC74D - Flip-Flop, with Clear and Preset, Complementary, Positive Edge, 74AC74, D, 6 ns, 125 MHz, 24 mA | Ic, Dual Flip Flop, Smd, 74Ac74; Logic Family / Base Number Texas Instruments | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | ||||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 3V | ||||
| Propagation Delay | 13.5 ns | 6 ns | 6 ns | 16 ns | 6 ns | ||||
| fMAX | 100 MHz | 160 MHz | 160 MHz | 125 MHz | 160 MHz |