IC FF D-TYPE 2-ELE 1-BIT 14-SOIC
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
IC FF D-TYPE 2-ELE 1-BIT 14-SOIC
IC FF D-TYPE DUAL 1BIT 14SOIC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE DUAL 1BIT 14SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 488-NLV14013BDR2GCT-ND | NLV14013BDR2G | NLV14013BDR2G | 598-NLV14013BDR2G |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | IC FF D-TYPE DUAL 1BIT 14SOIC |
| Flip-Flop Type | D | D | D | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | 5V; 5V | |
| Propagation Delay | 100 ns | 100 ns | ||
| Low-level Output Current (Sink) | 8.8 mA | 8.8 mA |