Texas Instruments SN74HC74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74HC74DBRG4

Description
Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-SSOP -40 to 85
Request a Quote Datasheet
Description
Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset - SN74HC74DBRG4 - Texas Instruments
Dallas, TX, United States
SN74HC74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset
SN74HC74DBRG4
SN74HC74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74HC74DBRG4
Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-SSOP -40 to 85

Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset 14-SSOP -40 to 85

Buy Now Datasheet
 - SN74HC74DBRG4 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Flip Flops - SN74HC74DBRG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - SN74HC74DBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC74DBRG4
Flip Flops SN74HC74DBRG4
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209", 5.30mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC74DBRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC74DBRG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC74DBRG4
IC FF D-TYPE DUAL 1BIT 14SSOP

IC FF D-TYPE DUAL 1BIT 14SSOP

Supplier's Site
IC FF D-TYPE DUAL 1BIT 14SSOP - 815-SN74HC74DBRG4 - Utmel Electronic Limited
Hong Kong, China
IC FF D-TYPE DUAL 1BIT 14SSOP
815-SN74HC74DBRG4
IC FF D-TYPE DUAL 1BIT 14SSOP 815-SN74HC74DBRG4
IC FF D-TYPE DUAL 1BIT 14SSOP

IC FF D-TYPE DUAL 1BIT 14SSOP

Supplier's Site
Logic - Flip Flops - SN74HC74DBRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC74DBRG4
Logic - Flip Flops SN74HC74DBRG4
IC FF D-TYPE DUAL 1BIT 14SSOP

IC FF D-TYPE DUAL 1BIT 14SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC74DBRG4 SN74HC74DBRG4 SN74HC74DBRG4-ND SN74HC74DBRG4 SN74HC74DBRG4 815-SN74HC74DBRG4 SN74HC74DBRG4
Product Name SN74HC74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops IC FF D-TYPE DUAL 1BIT 14SSOP Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V 5V; 5V
Propagation Delay 37 ns 30 ns 175 ns
fMAX 28 MHz 60 MHz 60 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601V2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374ATPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
3 suppliers
SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001DA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
3 suppliers
 - 4013BDM - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; CDIP14
Logic Family CMOS
View Details
3 suppliers