Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1254601-SN74HC273DWR
Packaging: Tape and Reel
Type: D-Type
Mounting Style: SMD
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 3pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 60MHz
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: 74HC273
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Iq): 8μA
Max Propagation Delay at V, Max CL: 27ns at 6V, 50pF
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC273DWRG4 | SN74HC273DWRG4-ND | 1254601-SN74HC273DWRG4 | SN74HC273DWRG4 | 815-SN74HC273DWRG4 | SN74HC273DWRG4 | SN74HC273DWRG4 |
| Product Name | SN74HC273 Octal D-Type Flip-Flops With Clear | Flip Flops | Logic - Logic - Flip Flops - SN74HC273DWRG4 | Integrated Circuits (ICs) - Logic - Flip Flops | IC FF D-TYPE SNGL 8BIT 20SOIC | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | D | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | 5V; 5V | 2V ~ 6V | ||
| Propagation Delay | 34 ns | 27 ns | 27 ns | 160 ns | |||
| fMAX | 28 MHz | 60 MHz | 60 MHz | 60 MHz | |||
| Operating Current | 0.0800 mA |