Diff. Data & Clock D Flip-Flop TSSOP8
Diff. Data & Clock D Flip-Flop TSSOP8
Diff. Data & Clock D Flip-Flop TSSOP8
Manufacturer: ON Semiconductor
Win Source Part Number: 787628-MC100EP52DTG
Series: 100EP
Packaging: Tube
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Differential
Operating Supply Voltage: -3 V ~ -5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Current - Quiescent: 45mA
Family Name: MC100EP52DTG
Categories: Integrated Circuits (ICs)
Clock Frequency: 3GHz
Alternative Parts (Cross-Reference): MC100EP52DTR2; MC100EP52DT; MC100EP52MNR4G; MC100EP52DR2;
Introduction Date: February 28, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC FF D-TYPE SNGL 1BIT 8TSSOP
D-TYPE FLIP FLOP, 0.33NS, TSSOP-8; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:330ps; Frequency:4GHz; Output Current:50mA; Logic Case Style:TSSOP; No. of Pins:8Pins; Trigger Type:Positive Edge; Product Range:- RoHS Compliant: Yes
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC FF D-TYPE SNGL 1BIT 8TSSOP
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 7876744P | 7876744 | 787628-MC100EP52DTG | MC100EP52DTGOS-ND | MC100EP52DTG | 26K3869 | MC100EP52DTG | 598-MC100EP52DTG |
| Product Name | Flip Flop ICs | Flip Flop ICs | Logic - Logic - Flip Flops - MC100EP52DTG | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | D-Type Flip Flop, 0.33Ns, Tssop-8; Logic Family / Base Number Onsemi | Flip Flops | IC FF D-TYPE SNGL 1BIT 8TSSOP |
| Output Characteristics | ECL | Differential | ||||||
| Package Type | TSSOP; TSSOP; SSOP | Tssop; SSOP | SSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; TSSOP | TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width); SOP; SSOP | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width); SSOP | |
| Logic Family | ECL; ECL | Ecl | ECL; ECL | |||||
| Triggering | Negative-edge Triggered; Positive-edge Triggered | Positive, Negative | Positive-edge Triggered | |||||
| Propagation Delay | 0.4100 ns | 0.3300 ns | 0.4100 ns |