The MM74HC374SJ is a high-speed octal D-type flip-flop utilizing advanced silicon-gate CMOS technology. It features a wide operating voltage range of 2 to 6 volts and is capable of driving up to 15 LS-TTL loads, making it suitable for bus-oriented systems. The device operates with low input and quiescent current, with a typical propagation delay of 20 ns. It is positive edge-triggered, transferring data from the D inputs to the Q outputs on the rising edge of the clock input. The OUTPUT CONTROL input allows all outputs to enter a high-impedance state, facilitating easy interfacing with bus lines. The MM74HC374SJ is compatible with the standard 74LS logic family and includes internal protection against static discharge.
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 1224660-MM74HC374SJ
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 5pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Clock Frequency: 35MHz
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: 74HC374
Manufacturer Pack Quantity: 1,900
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Iq): 8μA
Max Propagation Delay at V, Max CL: 40ns at 6V, 150pF
IC FF D-TYPE SNGL 8BIT 20SOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 8BIT 20SOP
IC FF D-TYPE SNGL 8BIT 20SOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MM74HC374SJ-ND | 1224660-MM74HC374SJ | MM74HC374SJ | MM74HC374SJ | 598-MM74HC374SJ | MM74HC374SJ |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MM74HC374SJ | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | IC FF D-TYPE SNGL 8BIT 20SOP | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 4.5V | ||
| Output Characteristics | 3-State | |||||
| Propagation Delay | 40 ns | 40 ns | 230 ns |