Texas Instruments SN74LS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74LS109ANSR

Description
Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear and Preset 16-SO 0 to 70
Request a Quote Datasheet
Description
Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear and Preset 16-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset - SN74LS109ANSR - Texas Instruments
Dallas, TX, United States
SN74LS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset
SN74LS109ANSR
SN74LS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74LS109ANSR
Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear and Preset 16-SO 0 to 70

Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset 16-SO 0 to 70

Buy Now Datasheet
 - SN74LS109ANSR - Rochester Electronics
Newburyport, MA, United States
J-Kbar Flip-Flop, LS Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16

J-Kbar Flip-Flop, LS Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LS109ANSR
065539-SN74LS109ANSR
Logic - Logic - Flip Flops - SN74LS109ANSR 065539-SN74LS109ANSR
Manufacturer: Texas Instruments Win Source Part Number: 065539-SN74LS109ANSR Packaging: Reel - TR Type: JK Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 400μA, 8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 25ns @ 5V, 15pF Trigger Type: Positive Edge Current - Quiescent: 8mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 16-SOIC (0.209", 5.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065539-SN74LS109ANSR
Packaging: Reel - TR
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 25ns @ 5V, 15pF
Trigger Type: Positive Edge
Current - Quiescent: 8mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-SOIC (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 33MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-SN74LS109ANSRCT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-SN74LS109ANSRTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SN74LS109ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS109ANSR
Logic - Flip Flops SN74LS109ANSR
IC FF JK TYPE DUAL 1BIT 16SO

IC FF JK TYPE DUAL 1BIT 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS109ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS109ANSR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS109ANSR
IC FF JK TYPE DUAL 1BIT 16SO

IC FF JK TYPE DUAL 1BIT 16SO

Supplier's Site
IC FF JK TYPE DUAL 1BIT 16SO - 815-SN74LS109ANSR - Utmel Electronic Limited
Hong Kong, China
IC FF JK TYPE DUAL 1BIT 16SO
815-SN74LS109ANSR
IC FF JK TYPE DUAL 1BIT 16SO 815-SN74LS109ANSR
IC FF JK TYPE DUAL 1BIT 16SO

IC FF JK TYPE DUAL 1BIT 16SO

Supplier's Site
Flip Flops - SN74LS109ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS109ANSR
Flip Flops SN74LS109ANSR
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LS109ANSR SN74LS109ANSR 065539-SN74LS109ANSR 296-SN74LS109ANSRCT-ND SN74LS109ANSR SN74LS109ANSR 815-SN74LS109ANSR SN74LS109ANSR
Product Name SN74LS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset Logic - Logic - Flip Flops - SN74LS109ANSR Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops IC FF JK TYPE DUAL 1BIT 16SO Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 4.75V ~ 5.25V 5V; 5V 4.75V ~ 5.25V
Propagation Delay 35 ns 25 ns 25 ns 40 ns
fMAX 35 MHz 33 MHz 33 MHz 33 MHz
Operating Current 15 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-9686501QRA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 70 MHz
View Details
SN54ABT374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 5962-9314901QSA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN54ACT74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-8752501MCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 13 ns
View Details
3 suppliers
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details