The SN74LVC2G79DCUR is a dual positive-edge-trigge
Dual Positive-Edge-Trigge
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
D Flip-Flop, LVC/LCX/Z Series, 2-Func, Positive Edge Triggered, True Output, CMOS, PDSO8
IC FF D-TYPE DUAL 1BIT 8VSSOP
IC FF D-TYPE DUAL 1BIT 8VSSOP
IC FF D-TYPE DUAL 1BIT 8VSSOP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)
LOGIC, FLIP FLOP, D, 3.7NS, VSSOP-8; Logic Family / Base Number:74LVC79; Flip-Flop Type:D; Propagation Delay:3.7ns; Frequency:160MHz; Output Current:32mA; Logic Case Style:VSSOP; No. of Pins:8Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes
| Texas Instruments | DigiKey | Rochester Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC2G79DCUR | 296-17254-2-ND | SN74LVC2G79DCUR | 815-SN74LVC2G79DCUR | SN74LVC2G79DCUR | SN74LVC2G79DCUR | SN74LVC2G79DCUR | 26AJ9546 |
| Product Name | SN74LVC2G79 Dual Positive-Edge-Triggered D-Type Flip-Flop | Flip Flops | IC FF D-TYPE DUAL 1BIT 8VSSOP | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | Logic, Flip Flop, D, 3.7Ns, Vssop-8; Logic Family / Base Number Texas Instruments | |
| Flip-Flop Type | D | D | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 1.8V | 1.65V ~ 5.5V | ||||
| Propagation Delay | 9.9 ns | 4.5 ns | 3.7 ns | 3.7 ns | ||||
| fMAX | 150 MHz | 160 MHz | 160 MHz | 160 MHz |