D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224693-MM74HC573WM
Series: 74HC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Delay Time - Propagation: 15ns
Family Name: MM74HC573
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): 74HC573D/S200; 74HC573D/S200,118; 74HC573D/S71;
Introduction Date: May 30, 2000
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
IC LATCH OCT D-TYPE 3ST 20SOIC
IC LATCH OCT D-TYPE 3ST 20SOIC
IC, 74HC CMOS, SMD, 74HC573, SOIC20; Logic Family / Base Number:74HC573; Latch Type:D Type; IC Output Type:Tri State; Propagation Delay:19ns; Output Current:7.8mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; RoHS Compliant: Yes
OCTAL D-LATCH, 3-STATE, SOIC-20; Logic Family / Base Number:74HC573; Latch Type:D Type; IC Output Type:Tri State; Propagation Delay:19ns; Output Current:7.8mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Flip-Flops | Logic Latches | Logic Latches |
| Product Number | MM74HC573WM-ND | 1224693-MM74HC573WM | MM74HC573WM | MM74HC573WM | MM74HC573WM | 598-MM74HC573WM | MM74HC573WM | 97K5312 |
| Product Name | Latches | Logic - Logic - Latches - MM74HC573WM | Latch Transparent 3-ST 8-CH D-Type 20-Pin SOIC | Latches | Integrated Circuits (ICs) - Logic - Latches | IC LATCH OCT D-TYPE 3ST 20SOIC | Latches | Ic, 74Hc Cmos, Smd, 74Hc573, Soic20; Logic Family / Base Number Onsemi |
| Latch Type | Transparent-D | Transparent-D | ||||||
| Output Characteristics | 3-State | |||||||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 4.5V | 2V ~ 6V | |||
| Low-level Output Current (Sink) | 7.8 mA | 7.8 mA | 7.8 mA | |||||
| High-level Output Current (Source) | 7.8 mA | 7.8 mA |