onsemi Flip Flops MC74LCX574DWR2G

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 488-MC74LCX574DWR2GCT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 488-MC74LCX574DWR2GTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 488-MC74LCX574DWR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT 20-SOIC

IC FF D-TYPE 1-ELE 8-BIT 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74LCX574DWR2G
1219774-MC74LCX574DWR2G
Logic - Logic - Flip Flops - MC74LCX574DWR2G 1219774-MC74LCX574DWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1219774-MC74LCX574DW R2G Series: 74LCX Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 3.6 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.5ns @ 3.3V, 50pF Current - Quiescent: 10μA Input Capacitance: 7pF Family Name: MC74LCX574 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 150MHz Alternative Parts (Cross-Reference): 74LCX574MTR; 74LCX574M; TC74LCX574FW(X); Introduction Date: November 22, 1996 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219774-MC74LCX574DWR2G
Series: 74LCX
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 3.6 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 8.5ns @ 3.3V, 50pF
Current - Quiescent: 10μA
Input Capacitance: 7pF
Family Name: MC74LCX574
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 150MHz
Alternative Parts (Cross-Reference): 74LCX574MTR; 74LCX574M; TC74LCX574FW(X);
Introduction Date: November 22, 1996
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74LCX574DWR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74LCX574DWR2G
Integrated Circuits (ICs) - Logic - Flip Flops MC74LCX574DWR2G
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - MC74LCX574DWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Flip Flop, D, -55 To 125Deg C Rohs Compliant Onsemi - 54AH9206 - Newark, An Avnet Company
Chicago, IL, United States
Flip Flop, D, -55 To 125Deg C Rohs Compliant Onsemi
54AH9206
Flip Flop, D, -55 To 125Deg C Rohs Compliant Onsemi 54AH9206
FLIP FLOP, D, -55 TO 125DEG C ROHS COMPLIANT: YES

FLIP FLOP, D, -55 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Logic - Flip Flops - MC74LCX574DWR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74LCX574DWR2G
Logic - Flip Flops MC74LCX574DWR2G
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
IC D-TYPE POS TRG SNGL 20SOIC - 598-MC74LCX574DWR2G - Utmel Electronic Limited
Hong Kong, China
IC D-TYPE POS TRG SNGL 20SOIC
598-MC74LCX574DWR2G
IC D-TYPE POS TRG SNGL 20SOIC 598-MC74LCX574DWR2G
IC D-TYPE POS TRG SNGL 20SOIC

IC D-TYPE POS TRG SNGL 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 488-MC74LCX574DWR2GCT-ND 1219774-MC74LCX574DWR2G MC74LCX574DWR2G MC74LCX574DWR2G 54AH9206 MC74LCX574DWR2G 598-MC74LCX574DWR2G
Product Name Flip Flops Logic - Logic - Flip Flops - MC74LCX574DWR2G Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flop, D, -55 To 125Deg C Rohs Compliant Onsemi Logic - Flip Flops IC D-TYPE POS TRG SNGL 20SOIC
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage 2V ~ 3.6V 2 V ~ 3.6 V 3.6V; 2V ~ 3.6V -3.3V; 3V; 3.3V
Output Characteristics 3-State
Propagation Delay 8.5 ns 8.5 ns 9.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGVRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
Low-power D-type flip-flop with set and reset; positive-edge trigger - 74AUP1G74DC/G400H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74ABT16374BDL,112 - Lingto Electronic Limited
Specs
fMAX 260 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details